location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C720n Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15W0070
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 266 MHz
More>>>
Short summary description Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4:
This short summary of the Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C720n Color Laser Printer, Laser, Colour, 600 x 600 DPI, A4, 24 ppm

Long summary description Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C720n Color Laser Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C720n Color Laser Printer. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies.
Media weight (tray 1)
68 - 105 gr/m2
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Processor frequency
266 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
45 dB
Power
Power consumption (printing) *
515 W
Power consumption (standby)
23 W
Power consumption (PowerSave)
236 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
39 kg
Dimensions (WxDxH)
500 x 520 x 410 mm
Other features
Mac compatibility
Yes
Other features
I/O ports
1 x Centronics IEEE 1284 Bidirectional Parallel; 1 x Ethernet 10/100BaseTX.
Standard media sizes
A4 (210mm x 297mm), Executive (184mm x 267mm), Legal (216mm x 355mm), Letter (216mm x 279mm).
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Maximum input capacity for envelopes
10
Power requirements
220 -240 V @ 50 / 60 Hz
Upgrade type
Expandable Memory Options
Compatible operating systems
- Apple Mac OS 8.6 - 9.x using USB Interface, standard Ethernet connection, or MarkNetTM Print Server; - Apple Mac OS X; - Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. - Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. - Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; - Caldera eDesktop 2.4; - Red Hat Linux 7.0, 7.1, 7.2; - SuSE Linux 7.1, 7.2, 7.3; - TurboLinux Workstation 6.0, 6.1; - Microsoft Windows 2000 (Professional/Server/Advanced Server); - Microsoft Windows 98, 2nd Edition; - Microsoft Windows NT (4.00/4.00 Server); - Microsoft Windows 95 4.00.950 or later; - Microsoft Windows Me; - Microsoft Windows XP (Home, Professional); - Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; - Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; - IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP; - (SCO) UnixWare 7.0, 7.1, 7.1.1; - Certified Solaris Ready by Sun Microsystems; - Compaq (Digital) UNIX 4.0D; - HP-UX 10.20, 11.00; - IBM AIX 4.2.1, 4.3.3, 5.1, 5.2; - SCO OpenServer 5.0.4, 5.0.5, 5.0.6; - SGI IRIX 6.5.x; - Sun Solaris 7, 8, 9; - Sun Solaris x86 7, 8, 9;
Package dimensions (WxDxH)
590 x 570 x 585 mm