X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK CARTRIDGE COLOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15M0120BR
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8194
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Lexmark INK CARTRIDGE COLOR:
The short editorial description of Lexmark INK CARTRIDGE COLOR
INK CARTRIDGE COLOR F Z51 - BLISTER RADIO NS (MSD)

Marketing text Lexmark INK CARTRIDGE COLOR

:
The official marketing text of Lexmark INK CARTRIDGE COLOR as supplied by the manufacturer
This color cartridge takes Lexmark's 1,200 x 1,200 dpi technology to the next level with microscopic 7-picoliter ink drops and an improved ink formulation that results in sharp, vivid output. Enjoy vibrant color printing on these compatible models: Lexmark Z51 Color Jetprinter, Samsung SF4700 and SCX1000 series printers, Compaq A1000, and Kodak Personal Picture Maker PM100.
Short summary description Lexmark INK CARTRIDGE COLOR:
This short summary of the Lexmark INK CARTRIDGE COLOR data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark INK CARTRIDGE COLOR, 10 - 80%, 5 - 35 °C, Inkjet
Long summary description Lexmark INK CARTRIDGE COLOR:
This is an auto-generated long summary of Lexmark INK CARTRIDGE COLOR based on the first three specs of the first five spec groups.
Lexmark INK CARTRIDGE COLOR. Print technology: Inkjet. Width: 5 cm, Depth: 4.5 cm, Height: 10.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
275
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
50 mm
Depth
The distance from the front to the back of something.
45 mm
Height
The measurement of the product from head to foot or from base to top.
105 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 g