location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C752, C762 Yellow High Yield Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15G032Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646118279 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 15000 pages
Long product name Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original :
The long product name of Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TONER CARTRIDGE YELLOW C752 C762 HIGH CAPACITY NS (MSD)
More>>>
Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original:
The official description of Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C752 supplies are designed to provide exceptional value, reliability and outstanding print quality. C752 supplies offer an easy front loading design with a simple, intuitive user interface.
Lexmark enables customers to choose the solutions that best fit their needs by offering a choice of cartridges for the C752. Lexmark offers standard-yield or high-yield cartridges, each available in Return Program or regular versions, for a total of four different cartridge sets.
For use with the Lexmark C752, C752n, C752dn, C752dtn and C752fn printers and the Lexmark X752e MFP.
For use with the Lexmark C762, C762n, C762dn and C762dtn printers and the Lexmark X762e MFP.

Short summary description Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original:
This short summary of the Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C752, C762 Yellow High Yield Print Cartridge, 15000 pages, Yellow

Long summary description Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original:
This is an auto-generated long summary of Lexmark C752, C762 Yellow High Yield Print Cartridge toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark C752, C762 Yellow High Yield Print Cartridge. Colour toner page yield: 15000 pages, Printing colours: Yellow

Features
Colour toner page yield *
15000 pages
Type *
Original
Printing colours *
Yellow
Cartridge return & recycling
Yes
Packaging data
Package dimensions (WxDxH)
457 x 172 x 238 mm
Package dimensions (W x D x H)
502.9 x 171.4 x 228.1 mm (19.8 x 6.75 x 8.98")
Package weight (imperial)
2.49 kg (5.5 lbs)
Package weight
2.5 g
Other features
Colour
Yes
Archival storage life
2 year(s)
Logistics data
Pallet dimensions (W x D x H)
914.4 x 1200 x 1102.5 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1267.5 mm (48 x 40 x 49.9")
Pallet weight (imperial)
190.5 kg (420 lbs)
Pallet gross weight
191 kg
Products per pallet
56 pc(s)
Products per pallet (EU)
44 pc(s)
Country Distributor
United Kingdom 1 distributor(s)