X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C752 Cyan Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15G031C show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646118217
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:30:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 44662
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Lexmark C752 Cyan Print Cartridge:
The short editorial description of Lexmark C752 Cyan Print Cartridge
C752(L) - 6 K tonercartridge cyaan

Marketing text Lexmark C752 Cyan Print Cartridge

:
The official marketing text of Lexmark C752 Cyan Print Cartridge as supplied by the manufacturer
For use with the Lexmark C752, C752n, C752dn, C752dtn and C752fn printers and the Lexmark X752e MFP. The Lexmark C752 print cartridges are unique to the C752 printer. Print cartridges intended for use with printers other than the Lexmark C752 cannot be used.
Short summary description Lexmark C752 Cyan Print Cartridge:
This short summary of the Lexmark C752 Cyan Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark C752 Cyan Print Cartridge, Cyan, 457 x 172 x 238 mm
Long summary description Lexmark C752 Cyan Print Cartridge:
This is an auto-generated long summary of Lexmark C752 Cyan Print Cartridge based on the first three specs of the first five spec groups.
Lexmark C752 Cyan Print Cartridge. Page yield: 6000 pages, Printing colours: Cyan. Quantity per pallet: 56 pc(s). Package weight: 2.11 g, Package dimensions (WxDxH): 457 x 172 x 238 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
6000 pages
Printing colours*
The colours that can be produced by the printer.
Cyan
Cartridge recollection
Yes
Colour
Yes
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1267.5 mm (48 x 40 x 49.9")
Pallet weight
165.1 kg (364 lbs)
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Dimensions Euro Pallet (W x D x H)
80 cm
Estimated number used per year
3 pc(s)
Features
Euro pallet quantity
44 pc(s)
Weight & dimensions
Pallet weight
165 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
914.4 x 1200 x 1102.5 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
457 x 172 x 238 mm
Package weight
Weight of the packaged product.
2.11 g
Package dimensions (W x D x H)
502.9 x 171.5 x 228.1 mm (19.8 x 6.75 x 8.98")
Package weight
4.7
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
56 pc(s)