location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4227+ NL 533cps 240dpi 345mm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L0008
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps :
The long product name of Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forms Printer 4227+, 9-Pin Dot Matrix 720 cps 420mm page
More>>>
Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps:
The official description of Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New speed and performance : for real business advantage
Reliability Best MTBF in its class:10,000 hours at 50% duty
High speed Up to 720 characters per minute
Flexibility Up to 8-part forms plus a wide range of paper formats
Extended connectivity Serial and parallel with Automatic Switching Interface plus twinax,coax and ethernet support

Short summary description Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps:
This short summary of the Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 4227+ NL 533cps 240dpi 345mm A4, 720 cps, 240 x 144 DPI, 600 cps, 619 x 287 x 275 mm, Envelopes, Labels, Multi-part forms - Up to 1+5 Parts,Single-part forms, Forms or Paper, Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi

Long summary description Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps:
This is an auto-generated long summary of Lexmark 4227+ NL 533cps 240dpi 345mm A4 dot matrix printer 240 x 144 DPI 720 cps based on the first three specs of the first five spec groups.

Lexmark 4227+ NL 533cps 240dpi 345mm A4. Maximum print speed: 720 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 600 cps. Dimensions (WxDxH): 619 x 287 x 275 mm, Media types supported: Envelopes, Labels, Multi-part forms - Up to 1+5 Parts,Single-part forms, Forms or Paper, Fonts included: Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
720 cps
Normal print speed
600 cps
Other features
Dimensions (WxDxH)
619 x 287 x 275 mm
Other features
I/O ports
Standard Ports: Centronics IEEE 1284 Bidirectional Parallel Serial RS232/RS422 Optional Network Ports: External Ethernet 10/100BaseTx External Ethernet 10BaseT/2 External Token-Ring Coax or Twinax Adapter for SCS Optional Local Ports: External Serial Adapter
Standard media sizes
Multi-part Continuous Forms,Wide Sheet Fed Paper, Single-part Continuous Forms
Media types supported
Envelopes, Labels, Multi-part forms - Up to 1+5 Parts,Single-part forms, Forms or Paper
Paper handling
Single Sheet Manual Feed Slot, Front Tractor Feeder
Fonts included
Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi