Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z65 21 PPM BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13D0044
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19127
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 29 Mar 2017 12:01:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer :
The short editorial description of Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer

LEXMARK Z65 21 PPM BLACK 4800X1200 DPI USB 15PPM KLEUR NS (NMS)
More>>>

Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer:
The official marketing text of Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer as supplied by the manufacturer
The Lexmark Z65 is targeted to small office/home office (SOHO) users and high-end consumers. Its dual paper trays make it simple to print on a variety of media, such as glossy photo paper and transparencies. Lexmark's PrecisionSense technology automatically determines the type of stock in the front paper tray and adjusts the printer driver to optimize output. In addition, the Lexmark Z65 boasts print speeds of up to 15 pages per minute (ppm) in color, and up to 21 ppm in black & white. The Lexmark Z65 touts 4800 dpi resolution and features a three-picoliter microfine color drop size, allowing for better color transitions and more detailed textures that will please, among others, photography enthusiasts.
Short summary description Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer:
This short summary of the Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Z65 21 PPM BLACK, 4800 x 1200 DPI, 21 ppm, 4800 x 1200 DPI, 15 ppm, 250 sheets, 50 sheets
Long summary description Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer :

Lexmark Z65 21 PPM BLACK. Maximum resolution: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 21 ppm, Print resolution colour: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Maximum input capacity: 250 sheets. Maximum output capacity: 50 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm)

This is an auto-generated long summary of Lexmark Z65 21 PPM BLACK Colour 4800 x 1200DPI A4 inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Colour printing technology
Thermal Inkjet, 4 Colour Inkjet - Cyan, Magenta, Yellow, Black
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
21 ppm
Print resolution colour
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input capacity
Maximum input capacity
250 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
445 x 533 x 331 mm
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS 8.6 – 9.1/X, Microsoft Windows 98/Me/2000/XP
Technical details
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Printer driver software (CD-ROM)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
445 x 305 x 216 mm
Type
Characteristics of the device.
Color Inkjet Printer
Standard input trays
Letter, legal, A4, A5, A6, B5, exec, index (3"x5"), postcard (4"x6"), Hagaki, banner, multiple envelope sizes, custom, banner
Power requirements
100-230V, 50/60Hz
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26
Testseek has collected 5 expert reviews for Lexmark Z65 21 PPM BLACK and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
webuser.co.uk
Updated:
2013-04-26
0%
X