location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Tonercartridge 4039 zwart toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tonercartridge 4039 zwart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1380850 show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 10:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Tonercartridge 4039 zwart toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 7000 pages
Long product name Lexmark Tonercartridge 4039 zwart toner cartridge Original Black :
The long product name of Lexmark Tonercartridge 4039 zwart toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tonercartridge 4039 black
More>>>
Lexmark Tonercartridge 4039 zwart toner cartridge Original Black:
The official description of Lexmark Tonercartridge 4039 zwart toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark International, Inc. is a leading developer, manufacturer and supplier of printing solutions - including laser and inkjet printers, multifunction products, associated supplies and services - for offices and homes in more than 150 countries. Recognised worldwide for its customer-driven approach to developing its wide array of award winning products, Lexmark meets the demanding and constantly changing workflow management needs of today's businesses, and the performance and convenience demands of home-printing consumers.

Short summary description Lexmark Tonercartridge 4039 zwart toner cartridge Original Black:
This short summary of the Lexmark Tonercartridge 4039 zwart toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Tonercartridge 4039 zwart, 7000 pages, Black

Long summary description Lexmark Tonercartridge 4039 zwart toner cartridge Original Black:
This is an auto-generated long summary of Lexmark Tonercartridge 4039 zwart toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Tonercartridge 4039 zwart. Black toner page yield: 7000 pages, Printing colours: Black

Features
Black toner page yield *
7000 pages
Type *
Original
Printing colours *
Black
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
2.45 kg
Logistics data
Pallet gross weight
142 kg
Pallet weight (EU)
114 kg
Products per pallet
60 pc(s)
Products per pallet (EU)
48 pc(s)
Other features
Colour
No
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)