Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2491 MATRIXPRINTER 360X360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0407
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16478
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 07 Oct 2017 23:00:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year on-site warranty
Long product name Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer :
The short editorial description of Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer

Forms Printer 2491,360 x 360 dpi Parallel and USB, 24-Pin Dot Matrix
More>>>

Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer:
The official marketing text of Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer as supplied by the manufacturer
New two-layer operator panel for easier access to all printer functions
resolution
300 million strokes per wire
Parallel and USB interface
Short summary description Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer:
This short summary of the Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark 2491 MATRIXPRINTER 360X360, 360 x 360 DPI, 465 cps, 328 cps, 53 dB, 9.8 kg, 634 x 290 x 195 mm
Long summary description Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer :

Lexmark 2491 MATRIXPRINTER 360X360. Maximum resolution: 360 x 360 DPI. Maximum print speed: 465 cps, Normal print speed: 328 cps. Noise level: 53 dB. Weight: 9.8 kg. Dimensions (WxDxH): 634 x 290 x 195 mm, Media types supported: Multi-part forms - Up to 1+3 Parts, Single-part forms, Forms or Paper, Fonts included: Fast Draft, Draft, Courier, Gothic, Orator, Presentor, Prestige, Script 10, 12, 15, 17.1, 20, 24 cpi

This is an auto-generated long summary of Lexmark 2491 MATRIXPRINTER 360X360 465cps 360 x 360DPI dot matrix printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Printing
Maximum print speed *
Maximum device printing speed.
465 cps
Normal print speed
328 cps
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
53 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
634 x 290 x 195 mm
Media types supported
The types of media which can be used with this product.
Multi-part forms - Up to 1+3 Parts, Single-part forms, Forms or Paper
Fonts included
Fast Draft, Draft, Courier, Gothic, Orator, Presentor, Prestige, Script 10, 12, 15, 17.1, 20, 24 cpi
I/O ports
An interface on a device to which you can connect another device.
Centronics IEEE 1284 Bidirectional Parallel USB
Standard media sizes
Multi-part Continuous Forms, Wide Sheet Fed Paper, Single-part Continuous Forms
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Front Tractor Feeder
X