Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2481 Forms printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0107
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
dot matrix printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13084
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year on-site warranty
Long product name Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer :
The short editorial description of Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer

Forms Printer 2481, 240 x 144 dpi Parallel and USB, 9-Pin
More>>>

Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer:
The official marketing text of Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer as supplied by the manufacturer
- New two-layer operator panel for easier access to all printer functions
- 240 x 144 dpi print quality
- 300 million character printhead at 14 dots per character
- Parallel and USB interface
Short summary description Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer:
This short summary of the Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark 2481 Forms printer, 240 x 144 DPI, 720 cps, 510 cps, 53 dB, 9.8 kg, 751 x 408 x 325 mm
Long summary description Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer :

Lexmark 2481 Forms printer. Maximum resolution: 240 x 144 DPI. Maximum print speed: 720 cps, Normal print speed: 510 cps. Noise level: 53 dB. Weight: 9.8 kg. Dimensions (WxDxH): 751 x 408 x 325 mm, Media types supported: Multi-part forms, Single-part forms, Forms or Paper, Fonts included: Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi

This is an auto-generated long summary of Lexmark 2481 Forms printer 720cps 240 x 144DPI dot matrix printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
240 x 144 DPI
Printing
Maximum print speed *
Maximum device printing speed.
720 cps
Normal print speed
510 cps
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
53 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
751 x 408 x 325 mm
Media types supported
The types of media which can be used with this product.
Multi-part forms, Single-part forms, Forms or Paper
Fonts included
Fast Draft, Draft, Courier, Gothic 10, 12, 15, 17.1, 20 cpi
Other features
Minimum system requirements
Caldera eDesktop 2.4 Red Hat Linux 7.0, 7.1, 7.2 SuSE Linux 7.1, 7.2, 7.3 TurboLinux Workstation 6.0, 6.1 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 Microsoft Windows Me Microsoft Windows XP (Home, Professional) Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 IBM AIX 4.2.1, 4.3.3, 5.1, 5.2 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9, 10 Sun Solaris x86 7, 8, 9
I/O ports
An interface on a device to which you can connect another device.
Parallel (bidirectioneel, centronics IEEE 1284) USB
Standard media sizes
420mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Front Tractor Feeder
X