X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Kleur C912 2400dpi 29ppm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N1210
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Feb 2012 16:59:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17921
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Lexmark Laser Kleur C912 2400dpi 29ppm:
The short editorial description of Lexmark Laser Kleur C912 2400dpi 29ppm
Lexmark C912

Marketing text Lexmark Laser Kleur C912 2400dpi 29ppm

:
The official marketing text of Lexmark Laser Kleur C912 2400dpi 29ppm as supplied by the manufacturer
For companies that want the competitive edge of printing colour in-house, the Lexmark C912 delivers it in a big way. It's the A3+ high-quality colour production machine that provides a new level of versatility for diverse applications, such as ID cards, brochures, flyers, newsletters, and more. It also offers you efficient, cost-saving features, including draft-quality printing for quick proofing and customer review. Geared for performance, the C912 executes high-volume colour print projects quickly and dependably. And it offers you a wide range of paper handling and advanced finishing options to choose from.
--------------------------------------------------------------------------------
Up to 28 ppm LTR or 29 ppm A4 print speed
Time to first print >15 seconds
600 MHZ processor, 128 MB RAM standard
2400 Image Quality, 600 by 600 LED
Wide format paper support
Short summary description Lexmark Laser Kleur C912 2400dpi 29ppm:
This short summary of the Lexmark Laser Kleur C912 2400dpi 29ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Laser Kleur C912 2400dpi 29ppm, 512 x 695 x 655 mm
Long summary description Lexmark Laser Kleur C912 2400dpi 29ppm:
This is an auto-generated long summary of Lexmark Laser Kleur C912 2400dpi 29ppm based on the first three specs of the first five spec groups.
Lexmark Laser Kleur C912 2400dpi 29ppm. Maximum duty cycle: 100000 pages per month. Print speed (black, normal quality, A4/US Letter): 29 ppm, Time to first page (black, normal): 15 s. Standard input capacity: 650 sheets, Maximum input capacity: 5300 sheets. Standard output capacity: 650 sheets, Maximum output capacity: 1650 sheets. Internal memory: 256 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
29 ppm
Time to first page (black, normal)
15 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
650 sheets
Maximum input capacity
5300 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
650 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
1650 sheets
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
512 x 695 x 655 mm
Other features
Weight
80.5 kg