X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W820dn NL FR 64MB 45ppm 1200dpi A4 A3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0200
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 27 May 2014 13:47:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18258
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3:
The short editorial description of Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3
Optra W820DN:Duplex Netwerkklaar 64MB 45ppm 1200dpi A4 A3

Marketing text Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3

:
The official marketing text of Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3 as supplied by the manufacturer
The Lexmark W820 laser printer provides high volume printing performance in an A3 format network department printer. At up to 45ppm, less than 7 second first print time and a 350Mhz processor, the Lexmark W820 can handle large run print jobs quickly and easily or print smaller jobs at a moments notice. Reduce the time adding paper with the optional high capacity input option and get professionally finished documents by adding the high capacity finisher with offset, multi-position stapling and hole punching. The high yield print cartridge reduces time changing supplies and lowers your cost of printing. Add the X6100 multi-function option and leverage your investment further to bring copying, faxing or scanning features closer to your workgroups. If you need a high volume department A3 printer or MFP you want a Lexmark W820.
Short summary description Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3:
This short summary of the Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3 data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3, A4, PC, Mac, Unix, 483 x 902 x 559 mm, A4 (210 x 297 mm), Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the , Coax/Twinax Adapter for SCS, External Ethernet 10/100BaseTx, External Ethernet 10BaseT/2, External T
Long summary description Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3:
This is an auto-generated long summary of Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3 based on the first three specs of the first five spec groups.
Lexmark W820dn NL FR 64MB 45ppm 1200dpi A4 A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Time to first page (black, normal): 7 s. Maximum input capacity: 3535 sheets. Maximum output capacity: 500 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm), Media types supported: Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the . Internal memory: 64 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Time to first page (black, normal)
7 s
Input capacity
Maximum input capacity
3535 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Media types supported
The types of media which can be used with this product.
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the Card Stock & Label Guide
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 902 x 559 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac, Unix
Networking features
Coax/Twinax Adapter for SCS, External Ethernet 10/100BaseTx, External Ethernet 10BaseT/2, External Token-Ring, Internal Ethernet 10/100BaseTx, Internal Ethernet 10BaseT/2, Internal Fiber 100Basefx, Internal Token-Ring
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS 8.6 - 9.x
Apple Mac OS X;
Caldera eDesktop 2.4
Red Hat Linux 7.0, 7.1, 7.2
SuSE 7.1, 7.2, 7.3 Linux
TurboLinux Workstation 6.0, 6.1;
Microsoft Windows 2000 (Professional/Server/Advanced Server)
Microsoft Windows 98, 2nd edition
Microsoft Windows NT (4.00/4.00 Server)
Microsoft Windows 95 4.00.950 or later
Microsoft Windows Me
Microsoft Windows X;
Novell Netware Enterprise Print Services (NEPS) with Lexmark NDPS IP Gateway
Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support
Novell(R) Distributed Print ServicesTM (NDPSTM) 2.0 or later with Lexmark NDPS IP Gateway;
(SCO) UnixWare 7.0, 7.1, 7.1.1
Certified Solaris Ready by Sun Microsystems
Compaq (Digital) UNIX 4.0D
Compaq Tru64 UNIX 4.0F
HP-UX 10.20, 11.00
IBM AIX 4.2.1, 4.3.3, 5.1
SCO OpenServer 5.0.4, 5.0.5, 5.0.6
SGI IRIX 6.5.x
Sun Solaris 7, 8, 9
Sun Solaris x86 2.6, 7, 8;
IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform
Virtually any platform supporting TCP/IP
Standard input capacity for transparencies
1035
I/O ports
An interface on a device to which you can connect another device.
Centronics IEEE 1284 Bidirectional Parallel
Two Internal Card Slots
USB Compatible with USB 2.0 Specification