X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A8425 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646024907
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:19:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 125035
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Lexmark T430:
The short editorial description of Lexmark T430
TURNAROUND HIGH PERFORMAN. FOR T430 NS (MSD)

Marketing text Lexmark T430

:
The official marketing text of Lexmark T430 as supplied by the manufacturer
The Lexmark T430 print cartridges are specifically designed to assure optimal print quality, with crisp, dark output from first print to last. A clean hands design means easy cartridge installation and removal. Average Cartridge Yield 12,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.
Short summary description Lexmark T430:
This short summary of the Lexmark T430 data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark T430, Black, Mexico, 400 x 140 x 238 mm
Long summary description Lexmark T430:
This is an auto-generated long summary of Lexmark T430 based on the first three specs of the first five spec groups.
Lexmark T430. Page yield: 12000 pages, Printing colours: Black, Country of origin: Mexico. Quantity per pallet: 72 pc(s). Package weight: 1.89 g, Package dimensions (WxDxH): 400 x 140 x 238 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
12000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Country of origin
Country where the device is made.
Mexico
Cartridge recollection
Yes
Colour
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
12.000 pages
Pallet weight
211.6 kg (466.60 lbs)
Pallet dimensions (W x D x H)
1200.2 x 977.9 x 1270 mm (47.3 x 38.5 x 50")
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Dimensions Euro Pallet (W x D x H)
68 cm
Features
Euro pallet quantity
48 pc(s)
Weight & dimensions
Pallet weight
211.84 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
939.9 x 1117.6 x 1102.4 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
400 x 140 x 238 mm
Package weight
Weight of the packaged product.
1.89 g
Package weight
4.16
Package dimensions (W x D x H)
400.1 x 139.7 x 231.9 mm (15.8 x 5.5 x 9.13")
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
72 pc(s)