X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E321, E323 Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A7300 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646118873
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:03:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 40451
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Lexmark E321, E323 Print Cartridge:
The short editorial description of Lexmark E321, E323 Print Cartridge
Tonercartridge E321/323 black 3.000 pages

Marketing text Lexmark E321, E323 Print Cartridge

:
The official marketing text of Lexmark E321, E323 Print Cartridge as supplied by the manufacturer
Lexmark E321, E323 print cartridges are designed for easy customer installation and quality performance. The Lexmark E321, E323 supplies are not compatible with other Lexmark Printers including the E320/E322. To help customers quickly identify the difference, the Lexmark E321, E323 supplies have a two-tone design.
Short summary description Lexmark E321, E323 Print Cartridge:
This short summary of the Lexmark E321, E323 Print Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark E321, E323 Print Cartridge, Black, Mexico
Long summary description Lexmark E321, E323 Print Cartridge:
This is an auto-generated long summary of Lexmark E321, E323 Print Cartridge based on the first three specs of the first five spec groups.
Lexmark E321, E323 Print Cartridge. Page yield: 3000 pages, Printing colours: Black, Country of origin: Mexico. Quantity per pallet: 198 pc(s). Package weight: 1.4 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
3000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Country of origin
Country where the device is made.
Mexico
Cartridge recollection
Yes
Colour
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
3000 pages
Features
Pallet weight
292.6 kg (645 lbs)
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Weight & dimensions
Pallet weight
293 kg
Packaging data
Package weight
Weight of the packaged product.
1.4 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
198 pc(s)