X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Laser Paper, A4 (200)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A5951
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:18:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17636
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Lexmark Glossy Laser Paper, A4 (200) inkjet paper:
The short editorial description of Lexmark Glossy Laser Paper, A4 (200) inkjet paper
GLOSSY PAPER LASER A4 F C910 200 SHEET NS (MSD)

Marketing text Lexmark Glossy Laser Paper, A4 (200) inkjet paper

:
The official marketing text of Lexmark Glossy Laser Paper, A4 (200) inkjet paper as supplied by the manufacturer
The Glossy Laser Paper is a rugged 120g/m² paper coated with the just right amount of gloss to make your output shine while running flawlessly through your laser printer.
This paper is ideal for print-on-demand customer who prefers to save money printing their own sales flyers and brochures “as-needed” as opposed to expensive copy-shops.
Ideal for business documents with graphs and photographic images.
Print deliverables on demand instead of keeping thousands of copies in inventory.

For use with the Lexmark C750, C910, C912 printers and the Lexmark X750e MFP.
Short summary description Lexmark Glossy Laser Paper, A4 (200) inkjet paper:
This short summary of the Lexmark Glossy Laser Paper, A4 (200) inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Glossy Laser Paper, A4 (200), 310 x 221 x 25 mm
Long summary description Lexmark Glossy Laser Paper, A4 (200) inkjet paper:
This is an auto-generated long summary of Lexmark Glossy Laser Paper, A4 (200) inkjet paper based on the first three specs of the first five spec groups.
Lexmark Glossy Laser Paper, A4 (200). Package weight: 1.5 kg. Dimensions (WxDxH): 310 x 221 x 25 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Package weight
Weight of the packaged product.
1.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 221 x 25 mm
Media sheets per package
Number of media (paper or film) sheets in package.
200