X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InkBlister Black ElectroMagneti
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A1970BE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:39:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8281
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Lexmark InkBlister Black ElectroMagneti:
The short editorial description of Lexmark InkBlister Black ElectroMagneti
Black InkBlister ElectroMagneti IJ 7000 7200 5000 5700 3200 40 45 Z42 11 31 51 43 53 Z45 X125

Marketing text Lexmark InkBlister Black ElectroMagneti

:
The official marketing text of Lexmark InkBlister Black ElectroMagneti as supplied by the manufacturer
Rhinotek offers a full range of computer consumables manufacturing and marketing OEM compatible toner and inkjet cartridges, ribbons, and copier and fax supplies. Rhinotek products are 100% guaranteed, and Rhinotek's quality control standards rank among the highest in the industry. This cartridge is designed for the following Lexmark Color JetPrinters: Z11, Z31, Z42, Z43, Z51, Z52. For a complete compatibility list please refer to the original manufacturer's web site.
Compatible Printer: All-In-One: X63 / X73 / X83 Color Jetprinter: 3200 / 5000 / 5700 / 5770 / 7000 / 7200 / Z11 / Z31 / Z42 / Z43 / Z45 / Z51 / Z52 / Z53 / Z82 Compaq: A1000 / A1200 / A1500 / A3000 / A4000 / A900 / C3-1000 All in One / IJ1200 / IJ300 / IJ700 / IJ750 / IJ900 Kodak: PM100 Optra Color: 40 Printer / 40n Printer / 45 Printer / 45n Printer / 50 Printer Photo Jetprinter: 5770 Samsung: MSYS 4700 Color / MSYS 4800 Color / MultiJet 4500C / SCX 1000 Series / SF 4500 Series / Smart Jet.
Short summary description Lexmark InkBlister Black ElectroMagneti:
This short summary of the Lexmark InkBlister Black ElectroMagneti data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark InkBlister Black ElectroMagneti, Black, 10 - 80%, 5 - 35 °C, Inkjet
Long summary description Lexmark InkBlister Black ElectroMagneti:
This is an auto-generated long summary of Lexmark InkBlister Black ElectroMagneti based on the first three specs of the first five spec groups.
Lexmark InkBlister Black ElectroMagneti. Printing colours: Black, Print technology: Inkjet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
600
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C