X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel 1284-B Interface Card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11K4601
Category :
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13861
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Lexmark Parallel 1284-B Interface Card:
The short editorial description of Lexmark Parallel 1284-B Interface Card
LEXMARK PARALLEL 1284-B INTERFACE-KAART - T63X-SERIE

Marketing text Lexmark Parallel 1284-B Interface Card

:
The official marketing text of Lexmark Parallel 1284-B Interface Card as supplied by the manufacturer
The Parallel 1284-B Interface Card installs into the printer's PCI-based, Internal Solutions Port. It supports a standard parallel IEEE 1284-B compliant interface using a 36-pin centronix D-shell female, bi-directional connector. The Parallel 1284-B Interface Card is for use with all models of the Lexmark C752, T630, T632 and T634 printers.
It is recommended that a Lexmark IEEE 1284 compliant parallel cable (P/N 1329605) be used to avoid compatibility problems.
Short summary description Lexmark Parallel 1284-B Interface Card:
This short summary of the Lexmark Parallel 1284-B Interface Card data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Parallel 1284-B Interface Card, PCI, Lexmark C752, T630, T632 & T634
Long summary description Lexmark Parallel 1284-B Interface Card:
This is an auto-generated long summary of Lexmark Parallel 1284-B Interface Card based on the first three specs of the first five spec groups.
Lexmark Parallel 1284-B Interface Card. Host interface: PCI. Printer support: Lexmark C752, T630, T632 & T634
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Other features
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
1
Other features
Printer support
Lexmark C752, T630, T632 & T634
Slot type
PCI
I/O ports
An interface on a device to which you can connect another device.
1 x 36-pin centronix D-shell female