X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J110 Black Ink Cartridge 3pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11J4001
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 31 Aug 2016 06:13:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10627
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Lexmark J110 Black Ink Cartridge 3pk:
The short editorial description of Lexmark J110 Black Ink Cartridge 3pk
Ink Cartridge zwart (3000 sheets) 3 pak voor Optra J110

Marketing text Lexmark J110 Black Ink Cartridge 3pk

:
The official marketing text of Lexmark J110 Black Ink Cartridge 3pk as supplied by the manufacturer
LiquidLaser™ Technology is a major technological breakthrough from Lexmark that combines laser speedand quality with ink jet colour and affordability.

Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.
To maintain reliability, cartridges are designed to cease functioning 13-months after installation.

For use with Lexmark ColorJet J110, J110tn.
Short summary description Lexmark J110 Black Ink Cartridge 3pk:
This short summary of the Lexmark J110 Black Ink Cartridge 3pk data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark J110 Black Ink Cartridge 3pk, Black, Laser
Long summary description Lexmark J110 Black Ink Cartridge 3pk:
This is an auto-generated long summary of Lexmark J110 Black Ink Cartridge 3pk based on the first three specs of the first five spec groups.
Lexmark J110 Black Ink Cartridge 3pk. Printing colours: Black, Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
3000
Features
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes