X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E210 Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10S0103
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:32:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 31141
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name Lexmark E210 Laser Printer:
The short editorial description of Lexmark E210 Laser Printer
Lexmark E210 Laser Printer/4 mb/up to 12 ppm/600 dpi/USB & Parallel

Marketing text Lexmark E210 Laser Printer

:
The official marketing text of Lexmark E210 Laser Printer as supplied by the manufacturer
Perfect for a small or home office, the Lexmark E120 gives you fast, professional results. USB and parallel connectivity means you have a choice in how to connect it.

The E210 Laser Printer is small enough to fit easily on a desktop, yet powerful enough to produce up to 12 ppm of crisp, laser text. Youll get professional quality documents with up to 600 x 600 dpi resolution on media up to 8.5" x 14" (legal) in size. The input tray holds 150 sheets, and you can print on a variety of media, including card stock, labels and envelopes. The E210 has 4 MB built-in memory, and is capable of handling up to 5,000 pages per month. Standard USB and parallel ports add to this printers versatility.

Short summary description Lexmark E210 Laser Printer:
This short summary of the Lexmark E210 Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark E210 Laser Printer, 600 x 600 DPI, A4, A4 (210 x 297 mm)
Long summary description Lexmark E210 Laser Printer:
This is an auto-generated long summary of Lexmark E210 Laser Printer based on the first three specs of the first five spec groups.
Lexmark E210 Laser Printer. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 12 ppm. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm). Internal memory: 4 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Other features
Networking features
Yes