X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InkBlister 3c 140sh ElectroMagneti
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10N0227BE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Aug 2011 10:51:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8532
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 1 year
Long product name Lexmark InkBlister 3c 140sh ElectroMagneti:
The short editorial description of Lexmark InkBlister 3c 140sh ElectroMagneti
High Yield colour InkBlister ElectoMagneti Mod Use for Z13 Z23 Z33 X75 Z605 X1150

Marketing text Lexmark InkBlister 3c 140sh ElectroMagneti

:
The official marketing text of Lexmark InkBlister 3c 140sh ElectroMagneti as supplied by the manufacturer
The High Resolution Color Moderate Use Cartridge (No.27) benefits from Lexmark's most advanced magenta. Lexmark chooses to use dye-based inks because of their unique ability to create richer and brighter colors, a wider color ink spectrum and light fastness. The Lexmark 7 picoliter colors cartridge provides high quality photo quality without the need for a separate photo cartridge.
Short summary description Lexmark InkBlister 3c 140sh ElectroMagneti:
This short summary of the Lexmark InkBlister 3c 140sh ElectroMagneti data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark InkBlister 3c 140sh ElectroMagneti, magenta, 10 - 80%, 5 - 35 °C, Inkjet
Long summary description Lexmark InkBlister 3c 140sh ElectroMagneti:
This is an auto-generated long summary of Lexmark InkBlister 3c 140sh ElectroMagneti based on the first three specs of the first five spec groups.
Lexmark InkBlister 3c 140sh ElectroMagneti. Printing colours: magenta, Print technology: Inkjet. Width: 50 mm, Depth: 45 mm, Height: 105 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Magenta
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
140
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
50 mm
Depth
The distance from the front to the back of something.
45 mm
Height
The measurement of the product from head to foot or from base to top.
105 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g