X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10G1210+ENV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G1210+ENV
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:03:51
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9114
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Lexmark 10G1210+ENV:
The short editorial description of Lexmark 10G1210+ENV
Bundel: T630dn laserprinter + Free Env.

Marketing text Lexmark 10G1210+ENV

:
The official marketing text of Lexmark 10G1210+ENV as supplied by the manufacturer
The Lexmark T630 gives you more flexibility for your evolving needs. It integrates easily into your existing network infrastructure and offers a wide range of options, including duplex, finishing and other features. Additionally, at any moment you can upgrade to a complete multifunction solution to consolidate copy, fax, scan and email functions into one solid device.With the T630, achieving higher performance is simpler than ever. The supplies are easy to install and compatible on the other models of this family (T632 and T634). Its internal PDF function provides "drag and print" simplicity for printing graphic files without additional applications. You'll eliminate helpdesk calls with the MarkVision printer-management software.
Short summary description Lexmark 10G1210+ENV:
This short summary of the Lexmark 10G1210+ENV data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark 10G1210+ENV, A4, A4 (210 x 297 mm), Envelopes, transparencies, labels, plain paper, cards, polyester labels, dual web labels, vinyl labe, LCD, 421 x 595 x 399 mm, Drivers & Utilities
Long summary description Lexmark 10G1210+ENV:
This is an auto-generated long summary of Lexmark 10G1210+ENV based on the first three specs of the first five spec groups.
Lexmark 10G1210+ENV. Maximum duty cycle: 175000 pages per month. Print speed (black, normal quality, A4/US Letter): 33 ppm. Standard input capacity: 350 sheets, Maximum input capacity: 3850 sheets. Standard output capacity: 250 sheets, Maximum output capacity: 2750 sheets. Maximum ISO A-series paper size: A4, Maximum print size: A4 (210 x 297 mm), Media types supported: Envelopes, transparencies, labels, plain paper, cards, polyester labels, dual web labels, vinyl labe
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
175000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
350 sheets
Maximum input capacity
3850 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
2750 sheets
Paper handling
Maximum ISO A-series paper size*
A4
Media types supported
The types of media which can be used with this product.
Envelopes, transparencies, labels, plain paper, cards, polyester labels, dual web labels, vinyl labels
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Design
Display
The description of display that can includes display type, resolution, size etc.
LCD
Sound emission
Printing noise level
31 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
300 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
421 x 595 x 399 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Networking features
Coax/Twinax Adapter for SCS, External 802., Print server - Ethernet, Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0, Microsoft Windows NT Server 4.0, UnixWare 2.1.3, HP-UX 10.20, SunSoft Solaris 2.6, SunSoft Solaris 7, IBM OS/400, HP-UX 11.0, Apple MacOS 8.6, Compaq Tru64 UNIX 4.0D, Novell NetWare 3.x, Novell NetWare 4.x, UnixWare 7.1, SunSoft Solaris x86 2.6, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows 2000 Professional, Compaq Tru64 UNIX 4.0F, Red Hat Linux 7.1, IBM AIX 4.3.3, SunSoft Solaris 8, Novell NetWare 5.x, Caldera OpenLinux eDesktop 2.4, Apple MacOS 9.x, SunSoft Solaris x86 7, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, Citrix MetaFrame 1.8, SCO OpenServer 5.04, SCO OpenServer 5.0.6, SCO OpenServer 5.0.5, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, Microsoft Windows XP, SuSE Linux 7.2, Microsoft Windows 98 Second Edition / Windows ME, SGI Irix 6.5 or later, Red Hat Linux 7.2, SuSE Linux 7.3, TurboLinux 6.1, Microsoft Windows 95 or later, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, TurboLinux 6.0, Citrix MetaFrame XP 1.0, Microsoft Windows Server 2003
Time to first page (colour, A4/letter)
8.5 s
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 pin USB Type B
1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Compatible network operating systems
PC, Mac, Unix
Custom media sizes
216 mm (Legal) x 356 mm (Legal)
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), Folio (216 x 330 mm), JIS B5 (182 x 257 mm), Statement (139.7 x 215.9 mm)