X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser T634 43ppm 64MB 500vel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G0510
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Dec 2016 11:48:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18389
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: One Year on-site repair
Long product name Lexmark Laser T634 43ppm 64MB 500vel:
The short editorial description of Lexmark Laser T634 43ppm 64MB 500vel
Lexmark T634

Marketing text Lexmark Laser T634 43ppm 64MB 500vel

:
The official marketing text of Lexmark Laser T634 43ppm 64MB 500vel as supplied by the manufacturer
The Lexmark T634 printer delivers heavy-duty performance for all your high-volume output needs. With up to 45 ppm and rapid time to first page, big print jobs go faster than ever before. Its superior duty cycle and high standard input / output capability make it the perfect solution to take on your biggest workloads. It also comes with a network-friendly PDF function that lets your users print heavy graphic files with ''drag and print'' simplicity, wthout requiring additional applications.

Up 45 ppm LTR, 43 ppm A4
500 MHZ processor
64MB RAM standard
225,000 pages per month duty cycle
Short summary description Lexmark Laser T634 43ppm 64MB 500vel:
This short summary of the Lexmark Laser T634 43ppm 64MB 500vel data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark Laser T634 43ppm 64MB 500vel, 406 x 436 x 513 mm
Long summary description Lexmark Laser T634 43ppm 64MB 500vel:
This is an auto-generated long summary of Lexmark Laser T634 43ppm 64MB 500vel based on the first three specs of the first five spec groups.
Lexmark Laser T634 43ppm 64MB 500vel. Maximum duty cycle: 225000 pages per month. Print speed (black, normal quality, A4/US Letter): 43 ppm, Time to first page (black, normal): 8.5 s. Standard input capacity: 600 sheets, Maximum input capacity: 4100 sheets. Standard output capacity: 500 sheets, Maximum output capacity: 3000 sheets. Internal memory: 64 MB, Maximum internal memory: 320 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
225000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
43 ppm
Time to first page (black, normal)
8.5 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
600 sheets
Maximum input capacity
4100 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3000 sheets
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
320 MB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
406 x 436 x 513 mm