X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High resolution high yield black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012A1975E
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:12:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26867
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 2 Years
Long product name Lexmark High resolution high yield black:
The short editorial description of Lexmark High resolution high yield black
High Yield Black Print Cartridge

Marketing text Lexmark High resolution high yield black

:
The official marketing text of Lexmark High resolution high yield black as supplied by the manufacturer
Genuine Lexmark cartridges generate optimum print quality using pigment-based ink for text that is water resistant and fade resistant for document storage. Perfect for high volume printing!

For use with the Lexmark Z11, Z31, Z42, Z43, Z45, Z45se, Z51, Z52, Z52, 3200, 5000, 5700, 5770, 7000, 7200 and 7200V Color Jetprinters and Lexmark Z82, X63, X73, X83, X85 and X125 All-In-Ones. Also for use with Lexmark Optra Color 40 and Optra Color 45.
Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.
For use with Lexmark X4250, F4250 and X4270 All-In-Ones.
Short summary description Lexmark High resolution high yield black:
This short summary of the Lexmark High resolution high yield black data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark High resolution high yield black, Black, Inkjet, 10 - 80%, 5 - 35 °C, 51 x 102 x 51 mm
Long summary description Lexmark High resolution high yield black:
This is an auto-generated long summary of Lexmark High resolution high yield black based on the first three specs of the first five spec groups.
Lexmark High resolution high yield black. Printing colours: Black, Print technology: Inkjet. Package weight: 70 g. Quantity per pallet: 3456 pc(s). Package dimensions (WxDxH): 51 x 102 x 51 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity cartridge
1075 sheets
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Quantity outer carton
48 pc(s)
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Gross weight of outer carton
8900 kg
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Package weight
Weight of the packaged product.
70 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3456 pc(s)
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
51 x 102 x 51 mm