location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Varifocal Lens, D1, 5-50mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Varifocal Lens, D1, 5-50mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAS-1101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867158340
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LevelOne Varifocal Lens, D1, 5-50mm :
The long product name of LevelOne Varifocal Lens, D1, 5-50mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3” CCD, 5~50mm, F1.4, CS, 141 g
More>>>
LevelOne Varifocal Lens, D1, 5-50mm:
The official description of LevelOne Varifocal Lens, D1, 5-50mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAS-1101, a CS-mount vari-focal lens, is a great accessory for any system installer using box-type cameras. Its 10x optical zoom makes the longdistanced surveillance particularly superior, offering detailed image in wide-coverage deployment. CAS-1101 has an F-1.4 auto-iris that adjusts automatically to bring flexible light control to boxtype cameras, rendering the highest-quality images available. This is useful for deployments using the same cameras installed in several different lighting environments like garages, warehouse loading docks, street monitor, and etc. In addition, IR correction feature avoids shifts of focus points in both visible and infrared ranges, ensuring clear vision in day and night surveillance.

Short summary description LevelOne Varifocal Lens, D1, 5-50mm:
This short summary of the LevelOne Varifocal Lens, D1, 5-50mm data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Varifocal Lens, D1, 5-50mm, 5 - 50 mm, CS mount

Long summary description LevelOne Varifocal Lens, D1, 5-50mm:
This is an auto-generated long summary of LevelOne Varifocal Lens, D1, 5-50mm based on the first three specs of the first five spec groups.

LevelOne Varifocal Lens, D1, 5-50mm. Component for: IP Camera, Lens mount interface: CS mount, Lens viewing angle, horizontal: 49°. Camera brands compatibility: LevelOne, Compatibility: FCS-1070, FCS-1081A, FCS-1091, WCS-2070, WCS-1090, Operating temperature (T-T): -10 - 50 °C. Product colour: Black. Diameter: 4.19 cm, Length: 65.7 mm, Weight: 141 g. Package width: 75 mm, Package depth: 130 mm, Package height: 53 mm

Lens system
Component for *
IP Camera
Lens viewing angle, horizontal
49°
Lens viewing angle, vertical
38°
Lens viewing angle, diagonal
60 - 7.4°
Focal length range
5 - 50 mm
Minimum aperture number *
1.4
Zoom capability *
Yes
Lens mount interface *
CS mount
Sensor type
CCD
Optical sensor size
25.4 / 3 mm (1 / 3")
Performance
Camera brands compatibility *
LevelOne
Performance
Compatibility
FCS-1070, FCS-1081A, FCS-1091, WCS-2070, WCS-1090
Operating temperature (T-T)
-10 - 50 °C
Design
Product colour
Black
Technical details
Optical zoom
10x
Weight & dimensions
Length
65.7 mm
Weight
141 g
Diameter *
4.19 cm
Packaging data
Package width
75 mm
Package depth
130 mm
Package height
53 mm
Package weight
170 g
Brand Image Product code Product Stock Price from
LevelOne Varifocal Lens, 2-Megapixel, 2.8-12mm LevelOne Varifocal Lens, 2-Megapixel, 2.8-12mm
(show image)
CAS-1400 Varifocal Lens, 2-Megapixel, 2.8-12mm 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Varifocal Lens, Megapixel, 2.7-10mm LevelOne Varifocal Lens, Megapixel, 2.7-10mm
(show image)
CAS-1300 Varifocal Lens, Megapixel, 2.7-10mm 0.00
(excl. VAT)
0 (incl. VAT)