location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VTU52DK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 225 W
  • - Intel® Pentium® D 925 3 GHz
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 3000
  • - Windows XP Professional
Warranty: Three year parts and labour, Onsite.
Long product name Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC :
The long product name of Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M55, Intel® Pentium® D Processor 925, 1GB, 80GB 7200RPM S-ATA HDD, no diskette drive, PCI Ultra Small Form Factor (1x2), Intel Graphics Media Accelerator 3000, 24x24x24x8x CD-RW/DVD combo, Broadcom Gigabit Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:
The official description of Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre M55 is designed to maximise productivity and minimise cost within your large enterprise. All models are equipped ThinkVantage Client Security Solution and ThinkVantage Rescue and Recovery, make managing deployment, security, and even recovery from system crashes, quick and easy. The help you need is always standing by – around the clock and around the world.

Short summary description Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M55, 3 GHz, Intel® Pentium® D, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M55. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Product type: PC. Weight: 6.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® D
Processor model *
925
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium D 900 Series
Processor codename
Presler
Thermal Design Power (TDP)
95 W
Tcase
63.4 °C
Number of Processing Die Transistors
376 M
Processing Die size
162 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3000
Optical drive
DVD read speed
8x
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Performance
Audio system
ADI 1983 HD
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27517
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
225 W
Weight & dimensions
Width *
276 mm
Depth *
270 mm
Height *
89 mm
Weight *
6.4 kg
Packaging content
Display included *
No
Other features
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:18:50
Uk has collected 3 expert reviews for Lenovo ThinkCentre M55 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 21:18:50
The Lenovo ThinkCentre M55 9BM is a compact and quiet business PC that keeps maintenance simple and makes upgrades easy. Its design and functions are well-suited to an office environment and we think its a good choice for any business searching for a...
Good Small size, low noise levels, tool-free case design...
Bad Limited upgrade potential The Final Word The Lenovo ThinkCentre M55 9BM is a compact and quiet business PC that keeps maintenance simple and makes upgrades easy. Its design and functions are well-suited to an office environment and we think its a good...
Bottom line The Lenovo ThinkCentre M55 9BM is a compact and quiet business PC that keeps maintenance simple and makes upgrades easy. Its design and functions are well-suited to an office environment and we think its a good choice for any business searching for a...
80%
about.com/compute
Updated:
2016-11-14 21:18:50
Lenovo ThinkCentre M55 Ultra Small Form Factor2/26/07 – With Ultra Small Form Factor in the name of the Think Centre M55, one would think that it was an incredibly small system. Mini PCs from the likes of Apple, Shuttle and WinBook are all very smal...
40%