Bullet Points Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC 225 W
- - Intel Pentium G 620 2.6 GHz
- - 0.5 GB DDR2-SDRAM
- - 80 GB DVD-ROM
- - Intel® GMA 950 Intel® HD Graphics
- - Windows XP Professional
Warranty:
Three year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC
:
The long product name of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ThinkCentre A52, Intel® Pentium® 4 Processor 620 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Small Form Factor (1x3), Intel 945GZ, 16x DVD-ROM, Broadcom Gigabit Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
The official description of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
ThinkCentre A52 is packed with power and expandability to provide your business with the latest technology today and keep you ahead tomorrow. The ThinkCentre A52 offers a great blend of essential features and technology at an affordable price.
Short summary description Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
This short summary of the Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre A52, 2.6 GHz, Intel Pentium G, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional
Long summary description Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:
This is an auto-generated long summary of Lenovo ThinkCentre A52 Intel Pentium G 620 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC based on the first three specs of the first five spec groups.
Lenovo ThinkCentre A52. Processor frequency: 2.6 GHz, Processor family: Intel Pentium G, Processor model: 620. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC