location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X61 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UU5B8GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo L7500 1.6 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - Lithium-Ion (Li-Ion) 2.9 h
  • - Windows Vista Business
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business :
The long product name of Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X61 Tablet, Intel Core 2 Duo L7500(1.6GHz), 1GB RAM, 120GB 5400rpm HD, 12.1in 1024x768 LCD Touchscreen, Intel X3100, Intel 802.11abg wireless, Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, 4c Li-Ion, Windows Vista Business
More>>>
Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business:
The official description of Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X61 Tablet puts a new style on tablet computing with features that make the transition from pen and paper intuitive and user-friendly. With SuperView, a direct bonding technology in SXGA+ resolution screens, users experience lower reflectivity than similar panel technologies for excellent readability outdoors, even in direct sunlight. The technology helps prevent scratching, making the Tablet PC extremely durable under harsh conditions. Also, with the Microsoft® Windows® Vista™ operating system, users can train their notebook to recognize their own unique handwriting. Individuals can also navigate and edit shortcuts more smoothly using pen flick gestures and easily see when a pen or fingertip acts as a cursor.

Short summary description Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business:
This short summary of the Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X61 Tablet, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, Windows Vista Business

Long summary description Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X61 Tablet. Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 1.8 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
L7500
Processor frequency *
1.6 GHz
Processor threads
2
Processor cores
2
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo L7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
HDD capacity
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
SD
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Network
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29757
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
2.9 h
Weight & dimensions
Width
274 mm
Depth
244 mm
Height
33 mm
Weight *
1.8 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
274 x 244 x 33 mm
Graphics card
GMA X3100
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 03:44:51
Uk has collected 1 expert review for Lenovo ThinkPad X61 Tablet 30.7 cm (12.1") Intel® Core™2 Duo L7500 Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%