location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Z61m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UA0HASH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7200 2 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 120 GB DVD±RW
  • - AMD Mobility Radeon X1400
  • - 4 h
  • - Windows XP Professional
Warranty: One year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional :
The long product name of Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Z61m, Intel Core 2 Duo T7200(2GHz), 1GB RAM, 120GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB ATI Radeon X1400, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Camera, Fingerprint reader, 6c Li-Ion batt, Windows XP Pro
More>>>
Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
The official description of Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Z61m notebook can meet the most demanding tasks, combining the convenience and mobility of a notebook with the performance and function of a desktop.

Short summary description Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
This short summary of the Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z61m, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z61m. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 3.12 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7200
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27255
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
357 mm
Depth
263 mm
Height
37 mm
Weight *
3.12 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Dimensions (WxDxH)
357 x 263 x 37 mm
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:24
Uk has collected 6 expert reviews for Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Professional and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-25 02:28:24
A well designed and rugged notebook backed up by decent performance.
Good Good battery life, decent graphics performance, tough design...
Bad RAM (more can be added), some may prefer a glossy screen The Final Word A well designed and rugged notebook backed up by decent performance.
Bottom line A well designed and rugged notebook backed up by decent performance.
70%
notebookcheck.net
Updated:
2014-05-25 02:28:24
Rhinoceros. The Z series of the Think Pad series provides the advantages of a wide screen display and is optimized for business use. The notebook should prove its usefulness by the help of high-quality components and a robust reasonable case. How it ac...
Bottom line Although one might need to get used to the "rhino like" design of the Lenovo Z61m, it contributes to the robustness of the notebook. Unfortunately, all surfaces are out of plastics, which lets the notebook look less high-quality.The notebook can still sco...
82%
about.com/compute
Updated:
2014-05-25 02:28:24
The ThinkPad Z61m updates the only existing wide screen ThinkPad model with more modern processor options. The new model uses the Intel Core 2 Duo T5500 processor. While not a major performance boost over the previous C...
80%
pcworld.com_techhive.com
Updated:
2014-05-25 02:28:24
Lenovo ThinkPad Z61m This expensive business notebook nicely combines power, features, and comfort. The Lenovo ThinkPad Z61m, the top-of-the-line model of the current wide-screen Z series, has the same staid look of the ThinkPad Z60t we reviewed back i...
Good Comfortable keyboard...
Bad Staid design...
Bottom line This expensive business notebook nicely combines power, features, and comfort.
72%
pcmag.com
Updated:
2014-05-25 02:28:24
When I first reviewed the Lenovo ThinkPad Z60m, it was one of the first widescreen notebooks to bear the ThinkPad moniker. It was also the largest notebook in Lenovos lineup. The ThinkPad Z61m is no different. Revamped with faster Intel Core Duo com...
Good More powerful than its predecessor. Integrated EVDO. Built-in webcam.
Bad Stressful on the shoulders.
Bottom line Lenovos latest desktop-replacement notebook is even more powerful, with the new Intel Core Duo processor and a built-in Verizon EV-DO cellular modem. Its weight, however, will make you think twice before taking it off your desk...
70%