location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY314GE
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 Family E3-1230 3.2 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Tower (5U) 450 W
Long product name Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W :
The long product name of Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tower, Intel Xeon E3-1230 (8M Cache, 3.20 GHz), 4(1x4)GB DDR3-1333 uDIMM, 4x3.5" HS SAS/SATA, Raid 0/1/10, DVD±RW, Gigabit Ethernet, 2x450W
More>>>
Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W:
The official description of Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly affordable. Feature-rich tower solution
Like the TS130, the ThinkServer TS430 also combines the latest generation Intel® Xeon® E3-1200 v2 performance, legendary Think quality, and powerful manageability tools to deliver a scalable and highly reliable server solution for Managed Solution Providers (MSPs), corporate branch offices, and small businesses. But unlike its smaller sibling, this feature-rich server is an ideal fit for demanding retail deployments, back office apps, file collaboration and/or running LOB applications. Plus, the TS430 combines sophisticated SAS advanced hardware RAID, up to 8 hot swap drives, and redundant power choices, with plenty of room to grow. Choose from an extensive array of hard drive choices, memory and RAID protection — all ThinkServer-tested and proven.

Cost-Effective Manageability
The ThinkServer TS430 features the powerful IPMI 2.0-compliant ThinkServer Management Module, with available ThinkServer Management Module Premium, allowing MSPs to remotely manage end user environments.

Powerful, Stable, and Secure
With up to 8 hot-swap SAS or SATA Hard Drives, durable Error Code Correcting (ECC) memory, and blazing fast SAS RAID performance and protection that supports 0/1/5/10/50/6/60 configurations and offers optional battery backup for vault-safe security and peace of mind, ThinkServer TS430 delivers a 24/7 server solution. Plus, redundant, high-efficiency power supplies prevent concerns about system failures due to power loss.

Industry-Leading Green Attributes
No costly racks or closets needed. Cool, compact, and whisper-quiet, the ThinkServer TS430 tower can be deployed nearly anywhere in your business. And our green features will save you some green: ENERGY STAR-qualified with RoHS and Climate Savers Computing® certifications. A substantial amount of recycled materials used in design, with a significant percentage from post-consumer recycled content.

Ready for Retail
Your retail transactions are paramount to your business — every transaction matters. Uptime isn't negotiable and transaction processing must be rapid, reliable, and predictable. Plus, you need all these features in a solution that won't break your budget. Consider theThinkServer TS430 — it's ideal for demanding retail and point-of-sale deployments. The TS430 offers an impressive suite of I/O choices like modem ports, high speed USB 3.0, and parallel ports. For exceptional ethernet expansion, consider the quad port ethernet adapter. Built on reliable Intel® technology, it features the bandwidth you demand at prices friendly to your budget. Yet the TS430 is more than simply rich I/O. It delivers dynamite performance with the latest generation Intel® Xeon® E3-1200 v2 processors, while offering huge SAS/SATA capacity. Safeguard your data with the powerful ThinkServer RAID 700 adapter with optional battery backup. Combining all these choices in a platform that starts at $865, the TS430 represents a compelling choice for retail deployments.

Short summary description Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W:
This short summary of the Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS430, 3.2 GHz, E3-1230, 4 GB, DDR3-SDRAM, 450 W, Tower (5U)

Long summary description Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W:
This is an auto-generated long summary of Lenovo ThinkServer TS430 server Tower (5U) Intel® Xeon® E3 Family E3-1230 3.2 GHz 4 GB DDR3-SDRAM 450 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS430. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1230. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1230
Processor frequency *
3.2 GHz
Processor boost frequency
3.6 GHz
Processor cores
4
Processor cache
8 MB
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
D2
FSB Parity
No
Bus type
DMI
Processor codename
Sandy Bridge
Tcase
69.1 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
20
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR00H
Embedded options available
No
CPU multiplier (bus/core ratio)
32
Processor series
Intel Xeon E3-1200
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory
32768 MB
Memory slots
4
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Maximum storage capacity *
12 TB
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
1, 10
Hot-swap
Yes
Optical drive type *
DVD-RW
Internal drive bays
4
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 slots
2
PCI Express x16 slots
1
PCI slots
1
Expansion slots
PCI Express slots version
2.0
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Windows Server 2003 Standard x86 Windows Server 2003 Enterprise x86 Windows Server 2008 Standard x86/x64 Windows Server 2008 Enterprise x86/x64 Windows Server 2008 Datacenter x86/x64 Windows Server 2008 R2 Standard x64 Windows Server 2008 R2 Enterprise x64 Windows Server 2008 R2 Datacenter x64 Windows Server 2008 R2 SP1 Standard x64 Windows Server 2008 R2 SP1 Enterprise x64 Windows Server 2008 R2 SP1 Datacenter x64 Windows Small Business Server 2011 Standard Windows Small Business Server 2011 Premium Add On Novel SUSE Linux Enterprise Server 11.1, 11.2 RedHat Enterprise Linux Server 5.7, 6.1 VMWare vSphere 5
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52271
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
450 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
195 mm
Depth
595 mm
Height
430 mm
Weight
25 kg
Features
Images Type Map