location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6E8FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2403 1.8 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - DVD-RW
  • - Rack (1U) 550 W
Long product name Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W :
The long product name of Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2403 (1.8 GHz), 4GB DDR3 RAM, 4/6x 2.5"/3.5" HS SAS HDD, Gigabit Ethernet, DVD±RW, Raid, 550W, 17kg, Rack 1U
More>>>
Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W:
The official description of Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Defining a Higher Level of Value.
When you think of great value in servers, you expect a rich feature set at an attractive price — consider the ThinkServer RD330. It features the latest generation dual socket Xeon® E5-2400 computing technology that’s dramatically faster than previous generations. With up to 16 cores, flexible system configurations, and generous memory capacity, you’ll enjoy enterprise-tough performance in a power-efficient, scalable 1U solution. But don’t forget about value. Every RD330 offers an extensive list of standard features and highly scalable SAS or SATA storage choices. With built-in redundancy, sophisticated cooling technology and advanced spread core micro-architecture, the RD330 delivers the world-class power efficiency and reliability you demand. Coupling these features with the latest Xeon performance and the legendary Think quality you trust, makes RD330 a perfect solution for your rack deployment needs.

Impressive Technology That Pays you Back.
The ThinkServer RD330 offers the latest generation E5-2400 Xeon 2P performance, for outstanding productivity. It features world-class power efficiency, 80+ Gold power choices, hot swap redundant power, and an innovative spread-core board design that helps lower thermal output. All of that adds up to a highly efficient, power-sipping 1U solution that doesn’t compromise on performance. Install the RD330 in your existing racks with no worries. It features industry-standard, IPMI 2.0-compliant management interfaces and protocols to make installation and integration a snap. The RD330 provides a simple, 3-step installation and comes loaded with a lengthy list of standard features that provide an impressive value. Rest easy. The RD330 continues the world-class design heritage and legendary quality you trust from the makers of Think products. It’s a winning choice for your rack deployments, whether small or large.

Innovative Power Management.
Enjoy impressive power savings with ThinkServer SmartGrid power management technology. Based on Intel Power Node Manager® technology, SmartGrid scales power management to the datacenter level, simultaneously managing as many as 1,000 servers. Use SmartGrid at any level of your datacenter hierarchy: rack, row, room or group. It provides sophisticated, policy-based, dynamic power capping tools to help you best manage power for changing server workloads. It’s innovation that matters — ThinkServer technology that pays you back.

Short summary description Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W:
This short summary of the Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD330, 1.8 GHz, E5-2403, 4 GB, DDR3-SDRAM, 550 W, Rack (1U)

Long summary description Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W:
This is an auto-generated long summary of Lenovo ThinkServer RD330 server Rack (1U) Intel® Xeon® E5 Family E5-2403 1.8 GHz 4 GB DDR3-SDRAM 550 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD330. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2403
Processor frequency *
1.8 GHz
Processor cores
4
Processor cache
10 MB
Motherboard chipset
Intel® C606
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Processor socket
LGA 1356 (Socket B2)
Processor lithography
32 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
M1
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Sandy Bridge EN
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR0LS
Scalability
2S
Embedded options available
No
Processor series
Intel Xeon E5-2400
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Buffered memory type
Registered (buffered)
Memory slots
12x DIMM
Memory clock speed
1333 MHz
Maximum internal memory *
192 GB
Storage
Maximum storage capacity *
5.4 TB
HDD interface
Serial Attached SCSI (SAS)
Supported HDD sizes
2.5, 3.5"
RAID support *
Yes
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 x86 Standard/Enterprise/Datacenter Windows Server 2008 x64 Standard/Enterprise/Datacenter Windows Server 2008 R2 x64 Standard/Enterprise/Datacenter Windows Server 2008 R2 SP1 x64 Standard/Enterprise/Datacenter Windows Small Business Server 2011 Standard/Premium Novel SUSE Linux Enterprise Server 11.1/11.2 RedHat Enterprise Linux Server 5.7/6.1 VMWare vSphere Microsoft Hyper-v Server 2008 Microsoft Hyper-v Server 2008 R2 SP1
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
64615
Power
Number of power supply units
2
Redundant power supply (RPS) support *
Yes
Power supply *
550 W
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482.4 mm
Depth
734 mm
Height
43.6 mm
Weight
17 kg
Features
Images Type Map