Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD330
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6E5GE
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8683
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 18:32:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server :
The short editorial description of Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server

Intel Xeon E5-2450 (2.1GHz, 20Mb), 8GB, no HDD, DVD±RW, RAID 500, no OS
More>>>

Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server:
The official marketing text of Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server as supplied by the manufacturer
Defining a Higher Level of Value.
When you think of great value in servers, you expect a rich feature set at an attractive price — consider the ThinkServer RD330. It features the latest generation dual socket Xeon® E5-2400 computing technology that’s dramatically faster than previous generations. With up to 16 cores, flexible system configurations, and generous memory capacity, you’ll enjoy enterprise-tough performance in a power-efficient, scalable 1U solution. But don’t forget about value. Every RD330 offers an extensive list of standard features and highly scalable SAS or SATA storage choices. With built-in redundancy, sophisticated cooling technology and advanced spread core micro-architecture, the RD330 delivers the world-class power efficiency and reliability you demand. Coupling these features with the latest Xeon performance and the legendary Think quality you trust, makes RD330 a perfect solution for your rack deployment needs.

Impressive Technology That Pays you Back.
The ThinkServer RD330 offers the latest generation E5-2400 Xeon 2P performance, for outstanding productivity. It features world-class power efficiency, 80+ Gold power choices, hot swap redundant power, and an innovative spread-core board design that helps lower thermal output. All of that adds up to a highly efficient, power-sipping 1U solution that doesn’t compromise on performance. Install the RD330 in your existing racks with no worries. It features industry-standard, IPMI 2.0-compliant management interfaces and protocols to make installation and integration a snap. The RD330 provides a simple, 3-step installation and comes loaded with a lengthy list of standard features that provide an impressive value. Rest easy. The RD330 continues the world-class design heritage and legendary quality you trust from the makers of Think products. It’s a winning choice for your rack deployments, whether small or large.

Innovative Power Management.
Enjoy impressive power savings with ThinkServer SmartGrid power management technology. Based on Intel Power Node Manager® technology, SmartGrid scales power management to the datacenter level, simultaneously managing as many as 1,000 servers. Use SmartGrid at any level of your datacenter hierarchy: rack, row, room or group. It provides sophisticated, policy-based, dynamic power capping tools to help you best manage power for changing server workloads. It’s innovation that matters — ThinkServer technology that pays you back.
Short summary description Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server:
This short summary of the Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkServer RD330, 2.1 GHz, E5-2450, 8 GB, DDR3-SDRAM, 550 W, Rack (1U)
Long summary description Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server :

Lenovo ThinkServer RD330. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.1 GHz, Processor model: E5-2450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Hard drive size: 3.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

This is an auto-generated long summary of Lenovo ThinkServer RD330 2.1GHz E5-2450 550W Rack (1U) server based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® E5 Family
Processor model *
The model number for the processor in a computer.
E5-2450
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
8
Number of processors installed *
Number of processors in the product.
1
Processor cache type
Smart Cache
Processor cache
20 MB
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
8 GT/s
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1356 (Socket B2)
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel C606
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.9 GHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor threads
16
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C2
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Sandy Bridge EN
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066,1333,1600 MHz
Memory bandwidth supported by processor (max)
38.4 GB/s
Memory channels supported by processor
Triple
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
Processor package size
45
Supported instruction sets
AVX
Processor code
SR0LJ
Scalability
S2S
Embedded options available
No
Thermal Design Power (TDP)
95 W
Processor series
Intel Xeon E5-2400
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
192 GB
Memory slots *
Number and type of memory expansion slots, including connector and memory module descriptions.
12 RDIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 8 GB
Storage
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA, Serial Attached SCSI (SAS)
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Number of hard drives supported
The total number of hard drives that can be used in/with this product.
4
Hot-swap
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity *
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Performance
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
No
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Windows Server 2008 -- x86 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 R2 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Server 2008 R2 SP1 -- x64 Edition (Standard / Enterprise / Datacenter) Windows Small Business Server 2011(Standard / Premium Add On) Novel SUSE Linux Enterprise Server (11.1 / 11.2)4 RedHat Enterprise Linux Server (5.7 / 6.1) VMWare vSphere 5 Microsoft Hyper-v Server 2008 Microsoft Hyper-v Server 2008 R2 SP1
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
64611
Power
Redundant power supply (RPS) support *
Additional power supply which can run a computer if the main power supply fails.
Yes
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
550 W
Number of power supply units
2
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
482.4 mm
Depth *
The distance from the front to the back of something.
734 mm
Height *
The measurement of the product from head to foot or from base to top.
43.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Other features
Graphics adapter
AST2300
Graphics adapter family
Aspeed
X