location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD4B7MZ
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:33:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - Intel® Core™ i3 i3-2120T 2.6 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB DVD±RW
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black :
The long product name of Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2120T, 4GB, 320GB 5400RPM S-ATA HDD, no FDD, PCI/PCIe Tiny Form Factor, Intel HD Graphics, Slim DVD±RW, Gigabit Ethernet, Windows 7 Professional 64
More>>>
Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black:
The official description of Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TINY MACHINES, BIG BUSINESS.
The M92 offers your enterprise legendary performance, unparalleled energy efficiency, and a host of options across three form factors – including the ultracompact tiny model – plus vPro manageability on the M92p. Get tiny and go big.

Short summary description Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black:
This short summary of the Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M92, 2.6 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M92. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:06:39
Uk has collected 4 expert reviews for Lenovo ThinkCentre M92 Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF PC Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2014-06-13 03:06:39
Sales of PCs may be falling, but there is still a place in many businesses for a desktop computer, especially a compact design such as Lenovo's ThinkCentre M92 which can sit discretely on the side of a desk or even attach to the back of a monitor. Firs...
Good Compact desktop chassis, internal access for maintenance, can drive multiple displays...
Bad No vPro support in M92 version...
Bottom line The ThinkCentre M92 is designed as a workhorse PC capable of running everyday business applications. It may not be glamorous, but it is fit for purpose as a PC for reception desks or other environments where space is at a premium...
60%
uk.hardware.info
Updated:
2014-06-13 03:06:39
How big should your desktop system be? If Lenovo has anything to say about it, very small. Its ThinkCentre M92 USFF (Ultra Small Form Factor) is indeed pretty tiny. Thanks to state-of-the-art hardware the performance and features are impressive. If you...
Bottom line Lenovo has created a very interesting mini-system with the Lenovo ThinkCentre M92. It has boiled down the computer to its bare essentials, but everything you need is included. The system is energy-efficient, and it offers decent performance with the Int...
0%
evogadget.com
Updated:
2014-06-13 03:06:39
We are happy to analyze another desktop PC we recently came across. We are talking about a device called Lenovo ThinkCentre M92. Without further ado, we are going to let you know if it deserves your money – $699 in total – or if you are better off without...
Bottom line These being written, we can conclude that Lenovo's ThinkCentre M92 has a rather high price tag for the things it can actually do. Even if the kind of warranty that this company offers is good, we still cannot hide our discontent at witnessing the system'...
0%