location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2323z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R28LBEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 25 W
Long product name Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" (1920x1080), 1000:1, 250 cd/m², 7 ms, VGA, DisplayPort, 6160g, Black
More>>>
Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision LT2323z Wide monitor features:

- World's 1st Microsoft® Lync™ Certified VoIP monitor
- Integrated full HD camera and 2 digital microphones
- Camera lock button to easy enable/disable the camera and for security
- Integrated 3w x 2 digital speakers
- Ambient light sensor to automatically adjust the backlight
- Specific VoIP hardware design, including MIC mute, speaker mute, hook switch and volume +/- buttons
- Display resolution of 1920 x 1080 for full HD experience
- IPS screen for wide viewing angel
- Hardware split screen to enhance the productivity
- USB3.0 Hub – 3 USB3.0 + 2 USB2.0 ports
- VGA and DP connections
- Detachable tooless stand
- Full ergo stand (Lift, Tilt Pivot, Swivel)
- Support Lenovo Tiny PC and 3rd party thin client via optional L bracket
- The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified
- Energy Star 6.0 draft
- TCO Certified Edge 1.1
- Industry 1st TUV Green Mark
- UL Environment Gold
- Available in Raven Black

Short summary description Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2323z, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2323z. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Supported graphics resolutions
640 x 350, 720 x 400, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2652 x 0.2652 mm
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
3D
No
Separate H/V sync
Yes
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
Ports & interfaces
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
545.3 mm
Depth (without stand)
56.4 mm
Height (without stand)
387.2 mm
Weight (without stand)
6.16 kg
Packaging content
Cables included
AC, DisplayPort, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:26:29
Uk has collected 1 expert review for Lenovo ThinkVision LT2323z computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techreviewsource.com
Updated:
2015-09-10 22:26:29
The Lenovo ThinkVision LT2323z is a 23-inch IPS LED panel monitor that has a business-focused design and feature set. It is the first monitor to be certified for use with Microsoft Lync, a business-focused VOIP technology. It also has a 1080p resolution a...
Good Very good image quality, Extra wide viewing angles, 1080p webcam...
Bad Base easily comes unlocked from stand, No HDMI or DVI inputs...
80%
Country Distributor
United Kingdom 1 distributor(s)