location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2452p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R20MBIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1200 pixels 16:10
  • - 7 ms 300 cd/m² 10000:1
  • - 40 W
Long product name Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black :
The long product name of Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision LT2452p - 24" IPS (1920x1200), 16:10, 300 cd/m², 1000:1, 7ms, Black
More>>>
Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
The official description of Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for large enterprises
- Using a display has never been more comfortable, with exceptional on screen performance, with In-plane Switching (IPS) for wide viewing angles.
- Engineered with collaboration in mind, the 24 inch widescreen has lift, tilt, swivel, and pivot capacity, allowing for high viewing comfort.
- Additionally, the four USB ports allow you to connect portable devices directly to your screen, adding expansion options to your PC.
- The LT2452p widescreen monitor is the right choice for those who need an ultimate display to increase productivity and ease of use.

Short summary description Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2452p, 61 cm (24"), 1920 x 1200 pixels, Full HD, 7 ms, Black

Long summary description Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2452p. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
7 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
10000:1
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
3D
No
Performance
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Pivot
Yes
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
LED indicators
Power
Power
Power consumption (typical) *
40 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
559.6 mm
Depth (without stand)
257.3 mm
Height (without stand)
394.8 mm
Weight (without stand)
6.67 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Display viewable area (HxV)
324 x 518.4 mm
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:44:58
Uk has collected 6 expert reviews for Lenovo ThinkVision LT2452p computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-24 01:17:27
The monitor will always remain the main focal point of a PC, no matter if you're a casual user, die-hard overclocker or hardware enthusiast. It's the component you will be staring at the most. The market for computer screens became quite rich in 2012, w...
0%