location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 J100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQBD3ND
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year parts and labour, Onsite Repair.
Long product name Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC :
The long product name of Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® 4 Processor 630 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, no diskette drive, PCI/AGP Small Desktop (4x3), SiS 661FX, 48x32x48x16x CD-RW/DVD combo, Realtek 10/100 Ethernet, Windows XP Home
More>>>
Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC:
The official description of Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo J100 desktops are designed for small business and very small business customers who want a reliable, easy-to-use PC featuring modern design silhouettes. The J100 desktops are equipped with your choice of Intel processors. Get exceptional levels of power, performance and reliability for all your home and business computing needs with an Intel processor.

Short summary description Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC:
This short summary of the Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 J100, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC:
This is an auto-generated long summary of Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC based on the first three specs of the first five spec groups.

Lenovo 3000 J100. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: SiS 661FX. Operating system installed: Windows XP Home Edition. Power supply: 180 W. Chassis type: Small Desktop. Product type: PC. Weight: 10.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
630
Processor cores
1
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
66.6 °C
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
SiS 661FX
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Small Desktop
Performance
Audio system
AC-97
Product type *
PC
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Diskeeper Lite, Lenovo Care, Lenovo Password Manager, Norton Internet Security (OEM), PC Doctor, ThinkVantage Rescue & Recovery, ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
180 W
Weight & dimensions
Width *
325 mm
Depth *
410 mm
Height *
107 mm
Weight *
10.4 kg
Packaging content
Display included *
No
Other features
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Networking features
Ethernet/Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:11
Uk has collected 3 expert reviews for Lenovo 3000 J100 Intel® Pentium® 4 630 0.5 GB DDR-SDRAM 80 GB SiS 661FX Windows XP Home Edition Small Desktop PC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:19:11
After PC World decided to up the price of the hp Compaq Presario SR1719UK by £100, the quest for a budget desktop PC is still on. Although this Lenovo desktop is cheaper than the Compaq, it is slightly lower specced and is aimed more at the business envir...
70%