location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge E325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWX3QMN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 23:02:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Red
  • - AMD E E-450
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon HD 6320
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 6.2 h 65 W
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red :
The long product name of Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD E-450 (1.65GHz), 4GB RAM, 500GB 5400rpm HD, 13.3in 1366x768 LCD, AMD Radeon HD 6320, 802.11abgn, Bluetooth, 1Gb Ethernet, UltraNav, Camera, 6c Li-Ion, Windows 7 Home Premium 64
More>>>
Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
The official description of Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

13.3” display, sophisticated, thin and light laptop with AMD processor that’s perfect for small business.

Short summary description Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
This short summary of the Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E325, AMD E, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red:
This is an auto-generated long summary of Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E325. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1.79 kg

Design
Product colour *
Red
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-450
Processor cores
2
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6320
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A50M
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6.2 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
322 mm
Depth
228 mm
Height (front)
2.67 cm
Height (rear)
3.09 cm
Weight *
1.79 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
AMD
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:36:12
Uk has collected 15 expert reviews for Lenovo ThinkPad Edge E325 AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Red and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2014-05-25 03:36:11
Small, light and attractive, the ThinkPad has much to recommend it. With its compact size, 13.3in screen and 1.7kg weight it's extremely portable, but not so small that usability suffers. The screen is very bright, with little reflectivity, although the s...
Bottom line A strong contender for more serious use provided you don't need a quick start of an optical drive...
67%
notebookcheck.net
Updated:
2014-05-25 03:36:12
Konrad Schneid (translated by B Schulisch), 08/28/2011 For a mere 420 Euros Lenovo is offering the ThinkPad Edge E325; a 13.3 inch subnotebook. The display is non-reflective, the battery life lasts for up to nine hours, and AMD Fusion provides for a...
Good Nonreflective display, Long battery life, Relatively quiet, Good input devices...
Bad Low brightness, Weak contrast, Not robust...
Bottom line When it comes to the Lenovo ThinkPad E325 you get what you pay for. The 13.3 inch subnotebook with the familiar AMD Fusion E-350 APU power. That being said Lenovo has foregone big additional features with the subnotebook.What speaks in favor of the subnot...
84%