location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH96QUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labor (system battery: one year), On-site.
Long product name Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y :
The long product name of Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T61, Intel Core 2 Duo T7500(2.2GHz), 1GB RAM, 120GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB nVIDIA Quadro NVS 140M, DVD-RW DL, Intel 802.11agn, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 9c Li-Ion, Windows Vista Business
More>>>
Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y:
The official description of Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad® T Series is the perfect balance of performance and portability. Designed for highly mobile users, these notebooks deliver outstanding functionality and long battery life in an easily portable, thin and light design. New ThinkPad T61 models are the most secure, strongest, coolest and quietest T Series notebooks ever, and are available in highly mobile 14.1" wide and 15.4" wide screen sizes. T61 models are available with Genuine Windows Vista™ and feature Intel® Core™2 Duo processors and available Intel® Centrino® Pro processor technology for greater levels of mobile performance, reliability, and manageabilty.

Short summary description Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y:
This short summary of the Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y

Long summary description Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y:
This is an auto-generated long summary of Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y based on the first three specs of the first five spec groups.

Lenovo T61 T7500 1GB 120gb 15.4 Wxga DVD-R FR VB 3y