location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3F37MD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 23:02:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-3317UM
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 524 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 7.1 h 65 W
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3317U (1.7GHz), 4GB RAM, 500GB 7200rpm HD, 24GB mSATA, 14in 1366x768 LCD, Intel HD Graphics, Intel 802.11bgn, 1Gb Ethernet, UltraNav, Secure Chip, FPR, 3c Li-Poly, Windows 7 Professional 64
More>>>
Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PART MOBILITY. PART PERFORMANCE. ALL THINKPAD.
Combine the legendary productivity of the T Series with the thin and light agility of an Ultrabook™, and you get the T430u – enterprise-level performance in an incredibly mobile package, with a few powerful extras thrown in for good measure.

Short summary description Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T430u, Intel® Core™ i5, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T430u. Processor family: Intel® Core™ i5, Processor model: i5-3317UM. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.85 kg

Design
Product colour *
Black
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317UM
Processor cores
2
Processor boost frequency
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
524 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
24 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery life (max)
7.1 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
236 mm
Height
21 mm
Weight *
1.85 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:39:54
Uk has collected 28 expert reviews for Lenovo ThinkPad T430u Intel® Core™ i5 i5-3317UM 35.6 cm (14") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 7 Professional Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 02:39:54
The Lenovo ThinkPad T430u is the Ultrabook version of Lenovo’s popular T range of business notebooks. It looks almost identical to its significantly more expensive cousin the T420, but the slim T430u stands just 21mm thick and weighs 1.9kg. It isn’t th...
Bottom line Has great potential as a business Ultrabook, but its sharp and uncomfortable keyboard tray makes this one to avoid...
60%
technoodling.net
Updated:
2016-11-26 15:03:13
A few traits that run in the ThinkPad family – sturdy build, incredibly comfortable, surface “curvy”, and spaced out keyboard; a generous and responsive trackpad, and that iconic, impersonal (maybe dated) ThinkPad look. From that ancestral line comes the...
0%
notebookcheck.net
Updated:
2014-05-25 02:39:54
Sometimes, less is simply more – at least Lenovo seems to think so and offers a particularly slim version of the business classic T430 dubbed ThinkPad T430s . But that is not enough and the manufacturer now also enters the ultrabook range with the new, ul...
Good Good manufacturing quality, Excellent keyboard, Low noise development, High application performance, Fast SSD, Gaming suitability, USB 3.0 and DisplayPort, 3 year warranty...
Bad Somewhat thicker and heavier than other ultrabooks, Weak speakers, Dark screen, Average battery life...
Bottom line Lenovo ThinkPad T430uThis much is certain The tried ThinkPad recipe also works perfectly in ultrabook size. Although the T430u has room for improvement, it fuses many of the strengths that have been valued by regular customers for now 20 years.Among them...
85%