Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad S430 14" 1600 x 900pixels

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad S430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3B3DUK
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4364
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 07 Aug 2017 22:06:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year parts and labour (system battery: one year)
Long product name Lenovo ThinkPad S430 14" 1600 x 900pixels :
The short editorial description of Lenovo ThinkPad S430 14" 1600 x 900pixels

ThinkPad S430
More>>>
Short summary description Lenovo ThinkPad S430 14" 1600 x 900pixels:
This short summary of the Lenovo ThinkPad S430 14" 1600 x 900pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad S430, 35.6 cm (14"), 1600 x 900 pixels, 8 GB
Long summary description Lenovo ThinkPad S430 14" 1600 x 900pixels :

Lenovo ThinkPad S430. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB

This is an auto-generated long summary of Lenovo ThinkPad S430 14" 1600 x 900pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 900 pixels
Weight & dimensions
Depth *
The distance from the front to the back of something.
238 mm
Height
The measurement of the product from head to foot or from base to top.
24.2 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Indication light
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25
Testseek has collected 10 expert reviews for Lenovo ThinkPad S430 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2014-05-25
A long time ago in the early years of ‘PC’s’ there was a phrase around saying ‘no one ever got sacked for buying IBM’. While things have changed a huge amount you still see a lot of ThinkPads around in everyday use...
80%
kitguru.net
Updated:
2014-05-25
If you are in the market for a new laptop, then there are certainly no shortage of options available today. We tend to focus on gaming machines at Kitguru, however today’s review product will appeal to a business user who values performance, portabi...
Good Great build quality, fantastic keyboard, screen quality is commendable, light weight, quiet, competitive pricing...
80%
X