Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59337991
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12560
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 16 Oct 2017 18:48:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink :
The short editorial description of Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink

Intel Core i5-3317U (3M Cache, 1.70 GHz), 33.782 cm (13.3 ") HD 1366 x 768 16:9 LED, 4GB DDR3, 500GB SATA HDD + 32GB SSD, Intel HD Graphics 4000, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, WebCam, Windows 7 Home Premium 64-bit
More>>>

Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink:
The official marketing text of Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink as supplied by the manufacturer
Whether you’re making a statement with its stylish design or making progress with its responsive technology, this Ultrabook™ from Lenovo is mobile enough to go wherever you want, powerful enough to do whatever you want, and dependable enough to use whenever you want.

- Ultraportable design – thin and light
- Fast and quiet
- InstantResume starts from sleep mode in little more than one second
- Stylish aluminum shell available in multiple colors
- Dolby® Home Theater® v4 with 2.0 stereo speakers
- Comfortable AccuType keyboard
- Integrated 720p HD webcam with face tracking
- Lenovo Smart Update updates selected email and social media applications, even in sleep mode
- Lenovo BootShield technology, for fast boot time even after installing multiple applications
- Intelligent TouchPad
- OneKey® Rescue System
- Intel® Wireless Display (WiDi) technology
- Anti-theft technology
- 90-day standby mode
- High-speed USB 3.0 port
- Non-Ultrabook versions available with hard disk drive only
Short summary description Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink:
This short summary of the Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaPad U310, 3rd gen Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 532 GB
Long summary description Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink :

Lenovo IdeaPad U310. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Metallic, Pink. Weight: 1.7 kg

This is an auto-generated long summary of Lenovo IdeaPad U310 1.7GHz i5-3317U 13.3" 1366 x 768pixels Metallic,Pink based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Metallic, Pink
Form factor *
The shape or design of the product.
Clamshell
Housing material
Aluminium
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-3317U
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.6 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel HM77 Express
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
L1
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i5-3300 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
105 °C
CPU multiplier (bus/core ratio)
17
Integrated 4G WiMAX
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
532 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD+SSD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive size
The amount of data that the hard drive can store.
2.5"
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
32 GB
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 4000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x166
Audio
Audio system
System used to play music or speech.
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ports & interfaces
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business\nIntel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Number of battery cells
3
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Width *
The measurement or extent of something from side to side.
333 mm
Depth *
The distance from the front to the back of something.
225 mm
Height
The measurement of the product from head to foot or from base to top.
18 mm
Packaging data
AC adapter included
Yes
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25
Testseek has collected 97 expert reviews for Lenovo IdeaPad U310 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25
Rather than use the same wedge-shaped chassis many other manufacturers have opted for with their Ultrabooks, the Lenovo U310 is just 18mm thick all the way through, rather than tapering to a point. This makes room for extra ports, including an Ethernet...
Bottom line An everyman’s 13.3in Ultrabook, with a great price to boot...
80%
itproportal.com
Updated:
2014-05-25
The Lenovo IdeaPad U310 updates Lenovo's consumer ultrabook line with Intel's third-generation processors and a splash of colour. Lenovo has a well-earned reputation for quality products – and sometimes premium pricing – but the IdeaPad U310 offers a soli...
Good Intel thirdgen Core i5 processor, Comfortable keyboard and mouse, 500GB of storage coupled with SSD cache, Easy on the wallet...
Bad Disappointingly quiet audio, Batterylife is decent, but not great...
Bottom line In the past, Lenovo's ultrabook products were designed to compete on quality rather than price, but the IdeaPad U310 brings all of the quality without the inflated price tag, offering a solid ultrabook competitor for considerably less than premium compe...
80%
techradar.com
Updated:
2014-05-25
Since the introduction of Ultrabooks, Lenovo has been at the forefront of thin and light machines. We've seen it do well at both ends of the pricing scale with the Lenovo U410 and ThinkPad X1 Carbon , but those are both 14-inch machines. The IdeaPad U310...
Good Snappy waking from sleep, Looks great, Decent range of ports, Good keyboard...
Bad Not a great screen, Battery life a bit low, Stupid single, finger gestures, Flex in body...
Bottom line Compared to the laptops you'll find it next to in a PC shop, it may be that the fun looks are all that can make the Lenovo IdeaPad U310 stand out. It's not any worse than its low-priced Ultrabook peers, and the keyboard is good for those who want to do a...
70%
ultrabookreview.com
Updated:
2014-05-25
We're taking a look in this post at the Lenovo IdeaPad U310, one of the most affordable ultrabooks on the market...
Good good looking, sturdy, excellent keyboard and trackpad, good performances, decent speakers, runs fairly cool and quiet, good price...
Bad the screen is quite poor, subpar battery life, heavier than most competitors, some units have wireless issues (which can be fixed though)...
Bottom line With the IdeaPad U310, Lenovo shows that budget ultrabooks are not a myth and good 13.3 inch ultra-portable laptops cab be bought for about $700. Of course, the U310 still has its issues, but the overall package is good enough to make it my favorite cheap...
70%
trustedreviews.com
Updated:
2014-05-25
While we were reasonably happy with Lenovo's first attempt at an Ultrabook, the Lenovo IdeaPad U300s , it wasn't one of the cheaper ultraportable laptops on the market, and considering it had a few issues, it wasn't one we would recommend saving up for af...
Good Decent screen, Above average typing experience, Colourful, Affordable...
Bad Doesn't excel, Keyboard flex, On the heavy side...
Bottom line The Lenovo IdeaPad U310 is far from an ideal Ultrabook, but in most cases it's good enough. Taking its relatively affordable price into account, this makes it worth considering if you're after a fairly stylish 13-inch ultraportable. However, its weight st...
70%
pcadvisor.co.uk
Updated:
2014-05-25
The Lenovo IdeaPad U310 isn't the sexiest, sleekest Ultrabook out there, nor is it the most feature-packed laptop. But it does come closer to what we expect an Ultrabook to be: attractive, light, and less than £600 (from John Lewis). Find out more from...
Bottom line Lenovo's IdeaPad U310 isn't the best Ultrabook we've seen: It isn't the lightest or the thinnest, it doesn't have the biggest screen or the best battery life, and its copycat MacBook Pro style doesn't make it the most attractive (though I suppose that'...
70%
digitalversus.com
Updated:
2014-05-25
After starting out with only high-end models, laptop brands are finally launching some affordable ultrabooks. Last week we reviewed HP's version, and today it's the Lenovo IdeaPad U310, starting at... Lenovo is launching a new 13.3-inch ultrabook that wi...
Good Fast startup and shutdown, Battery life: 4 hrs 47 min, Quiet, Standard connectivity...
Bad The speakers need serious revision, Glossy screen with a mediocre image, Low gaming capabilities, Soso finishing...
Bottom line The IdeaPad U310's mediocre screen automatically limits its overall score to 3 stars. But it has other problems, too: poor speakers, very low processing power and issues with the finishing. In the same price range, the Sony Vaio T13 is a better deal...
60%
ultrabooknews.com
Updated:
2014-05-25
Lenovo's IdeaPad U310 is the comany's first stab at a second generation Ivy Bridge Ultrabook. Not quite a direct refresh of the premium-positioned Lenovo U300S , the U310 is a budget/value option which sticks with a Core i5 processor, integrated graphics...
0%
uk.hardware.info
Updated:
2014-05-25
If the Lenovo IdeaPad U410, which we reviewed earlier this week , is too large and heavy for you but you like it otherwise, then Lenovo has the perfect solution for you in the form of the IdeaPad U310. It has a smaller 13-inch screen and a lower price o...
Bottom line The Lenovo IdeaPad U310 doesn't really impress with its specifications. The performance is generally reasonable, but this Ultrabook is more focused on its unique look. If you're looking for a compact laptop in the colours blue or pink in combination wit...
0%
thunderbaylive.com
Updated:
2014-08-06
Lisa Gade reviews the Lenovo IdeaPad U310 Touch. This is a 13.3″ Windows 8 Ultrabook with a stylish metal casing that weighs 3.9 lbs. and is 0.70″ thick. The U310 Touch runs on 3rd gen Intel Ivy Bridge ULV Core i3, i5 and i7 CPUs with 4 gigs of DDR3 RAM a...
0%
thunderbaylive.com
Updated:
2014-08-06
Lisa Gade reviews the Lenovo IdeaPad U310 Ultrabook. The U310 has a 13.3″ 1366 x 768 display, a 3rd gen Intel Core i5 1.7GHz ULV CPU with Intel HD 4000 graphics, and a metal casing. It's starts at $799 US and it weighs 3.7 lbs. Intel WiFi with WiDi is sta...
0%
Show all
X