location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59337934
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:58:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Graphite, Grey
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 782 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium Polymer (LiPo) 9 h
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey :
The long product name of Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3317U (3M Cache, 1.70 GHz), 14" HD 1366x768 LED, 4GB DDR3, 750GB SATA HDD + 32GB SSD, NVIDIA GeForce 610M 1GB + Intel HD Graphics 4000, 720p HD WebCam, Fast Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium 64-bit
More>>>
Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey:
The official description of Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re making a statement with its stylish design or making progress with its responsive technology, this Ultrabook™ from Lenovo is mobile enough to go wherever you want, powerful enough to do whatever you want, and dependable enough to use whenever you want.

- Ultraportable design – thin and light
- Fast and quiet
- InstantResume starts from sleep mode in little more than one second
- Stylish aluminum shell available in multiple colors –
- Dolby® Home Theater® v4 with 2.0 stereo speakers
- Comfortable AccuType keyboard
- Integrated 720p HD webcam with face tracking
- Lenovo Smart Update updates selected email and social media applications, even in sleep mode
- Lenovo BootShield technology, for fast boot time even after installing multiple applications
- Intelligent touchpad
- OneKey® Rescue System
- Intel® Wireless Display (WiDi) technology
- Anti-theft technology
- 117-day standby mode
- High-speed USB 3.0 port
- Non-Ultrabook versions available with HDD only

Short summary description Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey:
This short summary of the Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad U410, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 782 GB

Long summary description Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey:
This is an auto-generated long summary of Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad U410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Graphite, Grey. Weight: 1.8 kg

Design
Product colour *
Graphite, Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
782 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Home Theatre v4
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
9 h
Security
Cable lock slot
No
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
344 mm
Depth
235 mm
Height
21 mm
Weight *
1.8 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:47:20
Uk has collected 56 expert reviews for Lenovo IdeaPad U410 Intel® Core™ i5 i5-3317U 35.6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD Windows 7 Home Premium Graphite, Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
theregister.co.uk
Updated:
2014-05-25 01:47:20
As a MacBook Pro owner, and yet a fan of the ThinkPad range since the early IBM days, it would be easy for me to assume Lenovo's new IdeaPad U410 Ultrabook fills the gap as the ultimate middle ground model. Indeed, it's a ThinkPad descendant that looks...
Bottom line If you want a decent bit of hardware at a not-unreasonable cost, then you might consider the IdeaPad U410. However, despite the good features like the SSD cache I, feel that Lenovo has not delivered on what it claims, specifically in the battery depar...
65%
expertreviews.co.uk
Updated:
2014-05-25 01:47:20
Lenovo's IdeaPad U410 14in Ultrabook is available in a range of colours, from hot pink to aquamarine blue. Our review sample came in a more reserved graphite grey, so there should be something to suit all tastes. The case is a uniform thickness throug...
Bottom line Dedicated graphics at a great price, but the screen quality and flex in the keyboard detract...
80%
hardwareheaven.com
Updated:
2014-05-25 01:47:20
Long gone are the times when Windows based laptops were chunky black boxes with no real style. The success of Apples various portable systems saw manufacturers needing to compete with the desirability factor and while they did reasonably well, the Dell Ad...
Bottom line With the U410 being an Ultrabook it has some notable design specifications imposed on it and the key item is thickness. This 21mm thich machine offers a portable size and the weight is well balanced. We noticed no quality issues with the finish and each p...
90%
techadvisor.co.uk
Updated:
2014-05-25 01:47:20
The Lenovo IdeaPad U410 incorporates some pretty cool ideas at a very cool price that won't break budgets. But can a slender, budget-oriented laptop perform well? Let's see. See also: Group test: what's the best ultrabook laptop? Lenovo IdeaPad U410: S...
Bottom line Lenovo's IdeaPad U410 does a good job of being useful in most situations, if you aren't looking to do some hardcore gaming or DVD/CD burning. It's hard to complain about the little things when this system shows such a vast improvement over the Lenovo T...
80%
pocket-lint.com
Updated:
2014-05-25 01:47:20
When Lenovo got in touch to see if we'd like to review a U410, it was pitched very much as a low-budget, but super-powerful laptop. The range, it was pointed out, starts at £600 for the 13-inch and £650 for the 14-inch model. Interesting, we thought...
Good Great styling, good connectivity, sturdy...
Bad Battery doesn't seem brilliant, quite heavy...
Bottom line A good all-rounder, we have a good feeling about this laptop, we liked using it and it looks the part. The battery life is a worry, and we think people will more than likely want to spend a little more, to get a thin and light ultrabook, but that doesn...
80%
itproportal.com
Updated:
2014-05-25 01:47:20
After the super-skinny Asus Zenbook Prime UX32A and Samsung Series 9 900X3B , Lenovo’s IdeaPad U410 seems decidedly portly. If you’ve used a recent unibody MacBook Pro you might find this notebook’s interior a little uncanny, too, as it takes quite a few...
Good Decent graphics for an Ultrabook, Good battery life, Keen price, Generous number of standardsized ports...
Bad Chunkier than other Ultrabooks, Core i3 processor...
Bottom line Lenovo’s IdeaPad U410 may not have the immediate gob-smacking appeal of the slimmest Ultrabooks. But at £649 it’s also one of the cheaper options in its class. It doesn’t quite have the everyday performance of Core i5-equipped Ultrabooks, either, but co...
80%
uk.hardware.info
Updated:
2014-05-25 01:47:20
When you're looking for a decent laptop then Lenovo is one of the brands to consider. The Chinese company that once took over IBM's Thinkpad product line is trying to get a foothold in the European market. They are bringing relatively big guns to accomp...
Bottom line The Lenovo IdeaPad U410 is a very affordable Ultrabook. It will be difficult to find elsewhere an Ultrabook with a Core i7, 8 GB RAM and a 1 TB hard drive at a similar price. If you don't mind the weight, then this laptop is certainly an interesting opt...
0%
techradar.com
Updated:
2014-05-25 01:47:20
Lenovo was one of the original players when the Ultrabook revolution kicked off late last year with its IdeaPad 300s and now, fresh for 2012, the Chinese manufacturer is back with a couple of more wallet-friendly slimline offerings in its U Series; the Le...
Good Great price, Ivy Bridge CPU, Nvidia graphics, Brilliant sound, Massive HDD...
Bad Quite chunky, Poor battery life, Average build quality, Mediocre display, Sensitive trackpad...
Bottom line There are an abundance of Ultrabooks hitting the market at the moment and a clear trend seems to be emerging. Manufacturers are having to make the decision between substance and style, between practicality and desirability, and are having to pitch their...
80%
techradar.com/au/
Updated:
2014-05-25 01:47:20
Lenovo was one of the original players when the Ultrabook revolution kicked off late last year with its IdeaPad 300s and now, fresh for 2012, the Chinese manufacturer is back with a couple of more wallet-friendly slimline offerings in its U Series; the Le...
Good Great price, Ivy Bridge CPU, Nvidia graphics, Brilliant sound, Massive HDD...
Bad Quite chunky, Poor battery life, Average build quality, Mediocre display, Sensitive trackpad...
Bottom line The Lenovo IdeaPad U410 is the Chinese company's most mainstream Ultrabook yet and is an encouraging example of where the market is heading. Sure, there is plenty of room for super-skinny, super-slick, ultra-desirable machines with hefty price-tags, but t...
80%
expertreviews.co.uk
Updated:
2014-06-29 03:30:59
When we looked at Lenovo's IdeaPad U410 last year, it impressed us by offering an Ultrabook with dedicated graphics at a great price. The IdeaPad U410 Touch is an updated model of Lenovo's flagship ultraportable, and comes with a ten-point touchscreen alo...
Bottom line A beautifully made Ultrabook with powerful dedicated graphics, but its screen could be better...
80%
techradar.com
Updated:
2014-06-29 03:30:59
We first crossed paths with the Lenovo IdeaPad U410 around this time last year, finding it to be a very tidy little package, even if it strained the Ultrabook name a little. Its mid-range price belied some rather useful specs, though, such as a dedicated...
Good Excellent graphics performance, Great price, Impressive specs across the board, Comfortable to use...
Bad Slightly low battery life, CPU underperforms, Screen has tight viewing angles, Some build issues...
Bottom line Lenovo has produced a really solid portable gaming machine, but it does feel like its focus on a strong GPU, RAM and hard drive have taken a toll elsewhere. The overall balance is definitely still in its favour, though. The final result may be more a lig...
70%
lowyat.net
Updated:
2016-12-01 23:46:43
The Ultrabook is gaining traction by the day. Since the big introduction of the Intel-backed Ultrabook movement, the prices have gone down significantly to a level where an Ultrabook is accessible to the masses. The U410 Ultrabook from Lenovo was one of t...
Bottom line The Lenovo IdeaPad U410 Ultrabook is certainly a looker, with a design language that mirrors that of the Macbook Pro but with funky colours. It's an Ultrabook, and a tough one at that too, one with a build quality that belies its price point.Unfortunately...
0%
thinkcomputers.org
Updated:
2014-05-25 01:47:20
This item can be found at the following stores: If you have not fully embraced Intel’s Ultrabooks you really should. They have been what power users like me have been wanting for quite a long time. A sleek and slim laptop that is powerful enough...
Good Sleek aluminum deisgn, Vibrant colors, Good performance, 5-6 hours of battery life, Extremely comfortable keyboard and touchpad...
Bad Don't see the need for discrete graphics, On the thick side when it comes to Ultrabooks, WiFi issue...
Bottom line When I first received the IdeaPad U410 I was extremely excited and eager to start using it. At first glance this Ultrabook does impress. The Ruby Red chassis really stands out among other laptops out there. The U410 is pretty thin and light as well...
80%
pcper.com
Updated:
2014-05-25 01:47:20
Before Intel released the ultrabook standard there were already laptops that we’re close to what Intel would envision, and while some had already gained attention on their own, most were not given any special attention. One of these laptops was the...
Bottom line Lenovo's IdeaPad U410 currently starts at $799. For that you receive the same hardware found in our review unit including an Intel Core i5-3317, NVIDIA GeForce GT 610M graphics processor and eight gigabytes of RAM. More expensive models upgrade you to a C...
0%
computershopper.com
Updated:
2014-05-25 01:47:20
Ask us to recommend a thin, stylish ultrabook, and we won't be tongue-tied or shy: Recent Editors' Choices include the newly refreshed Apple MacBook Air 13.3-inch, the gorgeously 1080p-screened Asus Zenbook Prime UX32VD-DB71, and Lenovo's business-centric...
Good Good keyboard for an ultrabook, Dedicated graphics, Three color options...
Bad Screen resolution could be higher, Low-end graphics don't offer a huge real-world boost over Ivy Bridge integrated chipset, Keyboard not backlit...
Bottom line This well-rounded 14-inch ultrabook sports a great keyboard plus dedicated graphics for a little extra gaming performance. Our main complaint is that its screen is stuck at the same 1,366x768 resolution as lesser models. Read More...
80%
techworld.com
Updated:
2014-05-25 01:47:20
The Lenovo IdeaPad U410 incorporates some pretty cool ideas at a very cool price that won't break budgets. But can a slender, budget-oriented laptop perform well?Our review model comes equipped with an Intel Core i5-3317U that runs at a standard 1.7GH...
Bottom line Lenovo's IdeaPad U410 does a good job of being useful in most situations, if you aren't looking to do some hardcore gaming or DVD/CD burning. Its hard to complain about the little things when this system shows such a vast improvement over the Lenovo T...
0%
booredatwork.com
Updated:
2014-05-25 01:47:20
Lenovo has been on a role with its IdeaPad line. We previously saw how versatile the Lenovo U310 was in our review , but today we are taking a look at its bigger brother the Ideapad U410 ultrabook ; which is a 14.1 inch ultrabook that weights in at 4lbs...
0%
Laptopmag.com
Updated:
2014-05-25 01:47:20
FOLLOW US SHARE After a slow start, consumers are now inundated with an embarrassment of Ultrabook choices. The latest offering is the Lenovo IdeaPad U410, a handsome 14-inch system wrapped in a brilliant red aluminum chassis. Although it starts at $75...
Good Eye-catching color and design, Strong performance, Solid graphics, Runs cool...
Bad Lackluster audio, Display dimmer than some Ultrabooks...
Bottom line The Lenovo IdeaPad U410 is an affordable Ultrabook that offers strong performance in a striking design.
80%
notebookcheck.net
Updated:
2014-05-25 01:47:20
The superior quality of construction is not only seen in the U310 , but also found in the bigger U410 featuring a 14-inch screen . Moreover, Lenovo bundles a remarkable package for a street price of 799 Euro (~US$1000) . We will try to pick apart the U410...
Good Stable, well-manufactured aluminum case, Excellent feel, Great, precise, big glass touchpad, Relatively quiet fan, SSD boost drive...
Bad Poor wifi reception, Dark, reflective screen (not outdoor suitable), Cramped right key row (typos), (Virtually) superfluous, dedicated GPU...
Bottom line Lenovo's IdeaPad U410 leaves us with a kind of love-hate feeling after the test. It is not surprising since Lenovo devices sway between ingenuity and chaos much too frequently.We are awed by the low price, the design, the feel, the good input devices (ext...
83%
slashgear.com
Updated:
2014-05-25 01:47:20
Lenovo has launched its latest line of IdeaPads, and they’re targeted directly at the mainstream consumer. The Lenovo IdeaPad U410 comes with an eye-catching colored aluminum chassis – we received one in Sapphire Blue, but the U410 is also available in...
Bottom line Okay, so the technophiles of the world probably won’t find much to get excited about with the IdeaPad U410, but this laptop will prove to be a good value for those who are more concerned with functionality than amazing specs. There are a few flaws, su...
0%
notebookcheck.net
Updated:
2014-06-29 03:30:59
The IdeaPad U410 features ultrabook virtues like an energy-efficient processor, good aluminum casing and solid equipment including a touchscreen. Compared with the former non-touch IdeaPad U410 , the price has increased by 100 Euros (~$133) to 800 Euros (...
Good High-quality build, USB 3.0, Appealing design, Decent performance, 8 gigabyte of RAM, Touchscreen...
Bad Dark screen with bluish cast, Extremely reflective, Keyboard yields, Too small backspace key, Below-average Wi-Fi performance...
Bottom line Lenovo U410 Stylish but hardly suitable for outdoor useIs there such a thing as the perfect ultrabook? Maybe, but it is not the IdeaPad U410 Touch. The manufacturer has eliminated a few points of criticism made on the precursor and installs a handy touch...
82%
networkworld.com
Updated:
2015-05-27 10:21:49
Have you picked up your laptop lately? If it's getting long in the tooth, it's probably as heavy as it is slow. Fortunately there's no better time to look for a more portable and modern machine than during the holidays. Even if you can't find a year-end d...
0%