location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-306861
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:19:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey :
The long product name of Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2330M(2.20GHz), 4GB DDR3, 750GB HDD, 15.6" TFT 1366x768, Free DOS
More>>>
Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey:
The official description of Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient portable entertainment that doesn't cost a fortune.

Affordable mobile multimedia.
It's about balance, not compromise.
Z series laptops are solid, stylish, portable PCs. If you are hunting for a laptop with a unique mix of entertainment features, modern style, and affordable pricing, you found it.
Z Series laptops are ideal for study, entertainment, online chats and everyday use. They run on powerful multi-core processors and deliver smart, efficient multitasking and reliable on-demand performance—just what you are looking for in an entertainment laptop.
Whether you're a traveling student looking for an entertainment and social networking device or shopping for a laptop with the most multimedia features you can afford, Z series is a good, reliable choice.

Modern look. Up-to-date features.
Get what you really want.
Don't skimp on features to get a great-looking, affordable entertainment laptop. Z Series laptops feature a nice balance of style and function. They are available in many sizes, colors and will look great where ever you take them. And they also are loaded with everything you need to enjoy your music, movies or chats on-the-go.
- A high-end look with a nice, low price.
- Thin, light and very portable, especially for this price range.
- Your choice of trendy designs-cool metallic finishes, colorful covers and covers with a 3D effect.
- Refined style, contoured edges and gorgeous screen options.
- AccuType keyboards sport a new design for easier cleaning and typing.
- A built-in, 4-mode thermal management system that enables on-demand video and audio output control.
- Battery and battery management options so you can enjoy more time unplugged.

Entertainment to go.
Bring cinema everywhere you go.
On a tight budget? Getting a laptop with the most updated features you can afford is a must. Otherwise, you'll end up with an out-dated laptop that can't keep pace with the latest technology. Z series is very budget-friendly and takes the mystery out of finding a multi-purpose laptop for entertainment, online chats and every day use. Invest a little time and explore the many multimedia features Z Series has to offer.
- Genuine Windows® 7 Home Premium
- Flawless video and audio playback in high definition.
- OneKey® Theatre II, a one-touch solution that optimizes audio and video so you can enjoy clearer, brighter images and richer audio.
- SRS® Premium Surround Sound™ audio enhances stereo speaker performance.
- Premium NVIDIA graphics let you watch and experience life-like video.
- Basic, high-end and advanced discrete graphics.
- Optional Blu-ray Disc ™ drive or integrated DVD reader/writer drive.

Easy social networking.
Stay in sync.
Feel like staying at home to share vacation pictures with a friend miles away? Or, would you like to download and stream movies and music?
Z Series laptops are the perfect choice for roamers as well as home bodies. Up-to-date wireless and connectivity features enable you and friends to share and enjoy theater-quality audio and video.
No matter where you are, you can enjoy crystal-clear images plus smooth video and movie playback on a gorgeous LED 16:9 widescreen.
- OneKey® Rescue 7.0 for data recovery and antivirus.
- VeriFace™ is a quick log-in feature; your face is your password.
- Longer battery life, more time unplugged, no bulky adapter to carry.
- Plenty of ports to enable you to stay in sync with friends and family.
- DirectShare makes file access and file transfers quick and easy, and you don't even need internet access.

Up to Windows® 7 Home Premium
Lenovo offers a wide variety of systems preloaded with the newest Windows® 7 operating system.

Windows® 7 Lenovo Enhanced Experience
Get the best computing experience available. Laptops with Enhanced Experience 2.0 certification offer faster startup and connection times plus more entertainment and security features than ever.

Short summary description Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey:
This short summary of the Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Z570, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey:
This is an auto-generated long summary of Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Z570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. Operating system installed: FreeDOS. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2330M
Processor cores
2
Processor threads
4
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85C ; 100C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
CD-RW/DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Maximum graphics card memory
1.024 GB
Audio
Audio system
SRS Premium Sound
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Labelflash
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04J
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53434
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5 h
Power
AC adapter power
65 W
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection type
HDD, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
250 mm
Height (front)
2 cm
Height (rear)
3.55 cm
Width (imperial)
37.6 cm (14.8")
Depth (imperial)
24.9 cm (9.8")
Height (front) (imperial)
2.03 cm (0.8")
Height (rear) (imperial)
3.56 cm (1.4")
Weight *
2.6 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Swivel webcam
No
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:04:34
Uk has collected 28 expert reviews for Lenovo IdeaPad Z570 Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD FreeDOS Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-05-24 02:04:34
The Lenovo Z570 excelled in our Icelandic group test, with a sturdy build and great design, as well as the best trackpad on test - an all important feature of a laptop that's often overlooked by manufacturers. The keyboard is superb, and the battery li...
80%
evogadget.com
Updated:
2014-05-24 02:04:34
The team that gave us some of the best ever Lenovo gadgets is back with another laptop. Which has a very special kind of charm. And a lot of appeal. The name of this new toy to play with in your spare time: IdeaPad Z570-10249ZU. It comes with a price of $...
Bottom line The Lenovo IdeaPad Z570-10249ZU is a laptop that is considerably better than its siblings. And it will win you over with its performance...
0%
gadgetspeak.com
Updated:
2014-05-24 02:04:34
Several people have pointed out to me that it has been a long time since anything from Lenovo has been reviewed so here is one of their latest notebooks a very powerful Intel i5 quad core machine with 6GB of RAM...
92%
techradar.com
Updated:
2014-05-24 02:04:34
Fresh from Lenovo's consumer-based IdeaPad stable comes the Lenovo Z570 which manages to hit a great balance between power and price.There's something about the faint, almost purple tinge to the brushed metal exterior that looks a lot better than the b...
Good Good performance, Stylish build, Good usability, Graphics power...
Bad Reflective screen with some wobble, Small return key...
80%
techradar.com/au/
Updated:
2014-05-24 02:04:34
Fresh from Lenovo's consumer-based IdeaPad stable comes the Lenovo Z570 which manages to hit a great balance between power and price.There's something about the faint, almost purple tinge to the brushed metal exterior that looks a lot better than the basi...
Good Good performance, Stylish build, Good usability, Graphics power...
Bad Reflective screen with some wobble, Small return key...
80%
pcauthority.com.au
Updated:
2014-05-24 02:04:34
Note: This review originally appeared in PC&TA issue 167 as part of a laptop group test.] Lenovo’s IdeaPad Z570 hides its budget heritage well. Instead of the usual glossy plastics, Lenovo has employed brushed aluminium across the lid and wristrest to...
Bottom line A well-built all-rounder with higher performance than its price suggests...
83%
alphr.com
Updated:
2014-05-24 02:04:34
Lenovo's IdeaPad Z570 hides its budget heritage well. Instead of the usual glossy plastics, Lenovo has employed brushed aluminium across the lid and wristrest to create a laptop that feels more luxurious than its £650 inc VAT price suggests. The base is...
Bottom line A refined, well-built all-rounder that packs in a better feature set and higher performance than its affordable price suggests...
83%
itnews.com.au
Updated:
2014-06-06 02:48:13
The base is stout, and the lid does a great job of protecting the display. We had to prod firmly and deliberately on it before there was any sign of show-through on the panel itself. We've no doubt it will last on a commute.Nor does that sturdy build come...
0%
pcmag.com
Updated:
2014-05-24 02:04:34
The Lenovo IdeaPad Z570-10249ZU ($699.99 at Costco) is an appealing system—a 15.6-inch laptop that straddles the desktop replacement and budget categories with satisfying performance plus one or two luxuries. Consumers will appreciate that the Lenovo Z...
Good Solid performance, Comfy keyboard, WiDi...
Bad No USB 3,0 port, WiDi viewing requires purchase of $100 receiver...
Bottom line From its 8GB of RAM to its 750GB hard drive, the 15.6-inch Lenovo IdeaPad Z570-10249ZU packs features you'd never expect to find in a $700 laptop...
70%