location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-301881
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell
  • - Intel® Pentium® B940 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 6 h 65 W
  • - FreeDOS
Warranty: 1 Year
Long product name Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS :
The long product name of Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Processor B940(2.0GHz), 2GB DDR3, 500GB HDD, 15.6" TFT 1366x768, Free DOS
More>>>
Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS:
The official description of Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beyond the Basics.

Affordable Product, High-Price Performance.
These laptops are an affordable way to tackle your everyday computer tasks. They have all the essentials, whether you're trying to do homework, complete the family budget, surf the Web, send email or just play a little. But we throw in a few extra touches to make them more than simply "functional". The latest Intel® processors, high-capacity storage, plenty of memory and Lenovo Enhanced Experience 2.0 for Windows® 7, with RapidBoot technology, make them fast and efficient; cool design features, brilliant HD widescreens and powerful, switchable graphics make them fun to look at; and additional Lenovo apps and systems make them easy to connect, use and keep secure.

Stress-Free Use.
Versatile and durable, the G Series laptops include plenty of features to facilitate a regular, stress-free computing experience. High-speed 802.11n Wi-Fi, with optional integrated Bluetooth®, provides fast connectivity; Lenovo ReadyComm helps you easily manage your networking and internet connection; and Lenovo DirectShare allows you to synchronize your files with another notebook without having to connect to the internet. VeriFace® face recognition is a fun and secure way to log into your PC. Lenovo Energy Management uses advanced energy-saving technology to stretch your battery life, protecting your battery's long-term durability and increasing the amount of time you can go unplugged. And you can rest at ease knowing OneKey® Rescue System is there to simplify data backup and recovery, allowing you to focus on using your computer instead of worrying about its maintenance.

Attractive Design.
Enjoy the look of the G570 laptop's curvaceous cover with its cool "spoiler" element and "star-flecked" appearance, then open the one-hand hinge with ease and take a gander inside. The brushed-metal palmrest cover is stunning to behold and cool to the touch, while the popular AccuType keyboard is a thing of beauty. It features island-style, easy-to-press keys with finger-friendly design and an ergonomic spacebar for safe, comfortable use — which is good, considering how much time you're going to want to spend using your new laptop.

Short summary description Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS:
This short summary of the Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad G570, Intel® Pentium®, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS:
This is an auto-generated long summary of Lenovo IdeaPad G570 Intel® Pentium® B940 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD FreeDOS based on the first three specs of the first five spec groups.

Lenovo IdeaPad G570. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Weight: 2.6 kg

Design
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
B940
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L3
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium B900 Series for Mobile
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Audio
Audio system
Conexant CX20671
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Optical drive
Labelflash
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Network connection type
RJ-45
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B)
Supported instruction sets
SSE4.x
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
55626
Conflict-Free processor
No
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Power
AC adapter power
65 W
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection type
HDD, Supervisor, User
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
376.8 mm
Depth
249.8 mm
Height (front)
1.73 cm
Height (rear)
3.49 cm
Width (imperial)
37.7 cm (14.8")
Depth (imperial)
25 cm (9.83")
Height (front) (imperial)
1.73 cm (0.68")
Height (rear) (imperial)
3.48 cm (1.37")
Weight *
2.6 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Wake-on-LAN ready
Yes
Plug and Play
Yes
Volume control
Digital
HD-Ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:36:00
Uk has collected 21 expert reviews for Lenovo IdeaPad G570 39.6 cm (15.6") HD Intel® Pentium® B940 2 GB DDR3-SDRAM 500 GB HDD FreeDOS and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
channelpro.co.uk
Updated:
2014-05-25 03:36:00
A great all-rounder with surprising power, plenty of stamina and a nice keyboard — all for an enticing price It’s rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we’re willing to make an exception...
0%
alphr.com
Updated:
2014-05-25 03:36:00
It's rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we're willing to make an exception. Lenovo's IdeaPad G570 delivers its first surprise the moment you slip it from its box. Lenovo has infused the co...
Bottom line A great all-rounder with surprising power, plenty of stamina and a nice keyboard – all for an enticing price...
67%
webuser.co.uk
Updated:
2016-01-23 16:17:38
Lenovo’s G570 M51BHUK has a well-built case, with a brushed-metal wrist-rest and a metallic lid. The combination looks stylish and the broad wrist-rest makes typing comfortable...
Bottom line The Lenovo G570 M51BHUK is well configured and has lots of features, making it a superb laptop, particularly at this price. Although it isn’t as sleek as the Asus, it does have a DVD writer and it’s the only laptop in this Group Test to come with...
100%
pcadvisor.co.uk
Updated:
2016-01-23 16:17:38
We've seen the G570 a couple of times before, albeit with different specifications. This model has a Core i5 processor and a Blu-ray reader for just £500, making it immediately stand out for multimedia fans. See also Group test: what's the best budget...
Bottom line While we like the keyboard and appreciate the Blu-ray drive and generous RAM and hard drive allocations, this version of the Lenovo G570 doesn’t quite enough 3D oomph to win an award...
70%
expertreviews.co.uk
Updated:
2016-01-23 16:17:38
The Core i5-based G570 M51BPUK from Lenovo isn't lightweight, but this solidly built laptop has enough power to replace your desktop PC for most purposes. Its 2.5GHz Core i5-2450M CPU has plenty of power for a mobile processor and the G570 M51BPUK achi...
Bottom line A Blu-ray drive and tons of RAM makes this £500 laptop a good buy, but there are better deals if you don’t need to play HD movies...
60%
expertreviews.co.uk
Updated:
2016-01-23 16:17:38
Lenovo's G570 range of laptops spans a variety of specifications. We've also reviewed the Core i5-based G570 M51BPUK. The entire range shares the same well-built chassis that has a dark brushed-metal wrist rest on the inside and a metallic brown-black...
80%
laptops.co.uk
Updated:
2016-01-23 16:17:45
The Lenovo Essential G570 is a 15.6-inch laptop that is part of the Chinese company’s budget-friendly notebook range. At this point, it’s worth pointing out that there are various models that share the same ‘Essential G570’ title, based on their indivi...
Good Powerful performance for price, Highcapacity storage, Comfortable keyboard & trackpad, Decent battery life...
Bad Minimalist styling, Glossy plastic lid...
70%
expertreviews.co.uk
Updated:
2016-01-23 16:17:45
When they first appeared, it was almost impossible to find a laptop with a Blu-ray optical drive for less than £1,000. Today, you’ll only need half that amount to buy Lenovo’s budget G570 laptop, which includes a Blu-ray reader as standard. Although t...
Bottom line A £500 laptop with Blu-ray might look like a bargain, but there are better all-rounders available for the same price...
60%
pcadvisor.co.uk
Updated:
2016-01-23 16:17:45
The G570-4334 from Lenovo is the kind of typically functional laptop you’d expect from the company, though it doesn’t fare too badly in the looks department either. On the inside you’ll find dark, brushed metal finish surrounding the keyboard and the l...
Bottom line Lenovo’s G570-4334 is smart, functional and has a decent turn of speed, though we had concerns about the screen – not only is it shinier than a soldier’s boot, the row of dead pixels that appeared soon after its first use was quite disconcerting. Nonet...
70%
pcadvisor.co.uk
Updated:
2016-01-23 16:17:53
Unfortunately, the Lenovo Essential G570 can often cost as much as speedier and more full-featured business laptops. Our review system, as configured, will cost you around £600 (although the line starts at around £300). That said, the configuration we...
Bottom line The Lenovo Essential line is supposed to be a budget line, and the G570 performs that way, but the price point is too high. If you're looking for a budget-friendly machine, this version of the Lenovo Essential G570 isn't it. The Essential G570 line sta...
60%
techreviewsource.com
Updated:
2016-01-23 16:17:53
The Lenovo Essential G570 is part of Lenovo's budget-friendly line of notebooks that offers the basics in terms of both specs and design, but performance is a little lacking. You do, however, get integrated Bluetooth, a 720p HD display and a really...
Good Sturdy design, Welldesigned keyboard, eSATA & Bluetooth...
Bad Limited horizontal viewing angles, Subpar performance...
60%
pcworld.com_techhive.com
Updated:
2016-01-23 16:17:53
Lenovo's Essential series is its budget-friendly notebook line. Unfortunately, while the Essential G570 performs like a budget laptop, it can often costs as much as speedier and more full-featured business laptops. Our review system, as configured, wil...
Good Comfortable keyboard, Integrated Bluetooth...
Bad Generic design, Poor overall performance...
Bottom line This notebook provides the basics and is easy to work on, but performance is sub-par...
60%
notebookreview.com
Updated:
2016-01-23 16:17:53
To gain our temperature results we ran our most intensive benchmark for 45 minutes and then took readings with an IR temperature gun. There results were about average. The lowest reading was 78 degrees Fahrenheit and th...
Good Good performance, Great keyboard, Very decent audio, Solid chassis build quality, Good battery life...
Bad Washed out display, Slower hard disk drive...
Bottom line We believe the Lenovo G570 would make a good general use notebook to have around the house if you are in need of a lower-priced notebook. The combination of its performance, keyboard and touchpad, solid build quality of its chassis and battery life cover all the grounds to make it a decent system. The complaints we did have about the display and slower hard disk drive will not be big enough deter...
70%
pcmag.com
Updated:
2016-01-23 16:17:53
PCMag did not test the Lenovo Essential G570. We did, however, test and review the Lenovo G560-0679AKU from the same series. The Lenovo Essential G570 ($699 direct) is a 15-inch notebook sporting a 2.10MHz Intel Core i3 processor, an HD screen with 1,3...
0%