location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad V570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-300261
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0645743530812 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey, Silver
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels 16:9
  • - 3 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver :
The long product name of Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2410M (2.3 GHz), NVIDIA GeForce 525M (1 GB), 15.6" HD (1366 x 768) 16:9, RAM 3 GB DDR3 (1333 MHz), HDD 320 GB (5400 rpm), SD/SDHC/MMC/MS/MS-pro/xD, Wi-Fi 802.11 b/g/n, LAN 10/100/1000M, Bluetooth, 3x USB2.0, 1x USB eSATA Combo, RJ-45, VGA, HDMI, 2.0 MP, 2.4 kg, Windows 7 Home Premium
More>>>
Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:
The official description of Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balance work and play.

Give your home office a streamlined flow with contempory aluminum casing. Or bring professional cred to your small business when you showcase its HD widescreen during a presentation. Either way, this laptop is equipped to maximize your productivity and boost your fun — it includes 2nd generation Intel® Core™ i7 processors with Intel Turbo Boost Technology 2.0, up to NVIDIA® GeForce® 525M discrete graphics and optional HDMI output.

Stand on guard.

Protect your business-critical data and guard against intrusion with the Lenovo Security Suite. Quickly access your laptop with the fingerprint reader. Password-protect sensitive files in a special storage area. And prevent unauthorized file copying by temporarily disabling USB ports. Lean on our OneKey® Rescue system in the event of a failure. Just don't fret if you accidentally drop your V Series laptop — your hard drive will be inpenetrable thanks to our Active Protection System™ (APS).

Good for the planet and your bottom line.

Easily create, manage and share internet connections with our ReadyComm 5.0 utility. Decrease energy consumption and prolong battery life by choosing from several power-saving modes in our Energy Management tool. And lower overall system noise by optimizing fan speed changes.
Maximum comfort.

When you're working on-the-go, the V470/V570 screen opens to the angle most convenient for viewing on your lap — all the way to 135-degrees. Plus the island-style AccuType keyboard is designed with finger-friendly keys (the V570 comes with a numeric keypad, as well), an ergonomic space bar and a multitouch touchpad makes for a satisfying typing experience with decreased likelihood of errors.

Professional accessories.

Scroll through important documents, spreadsheets and more with accuracy and control using the Lenovo Wireless Mouse. During a presentation, steer your V series from up to 33 feet away with the Lenovo Multimedia Remote with Keyboard. And tote your laptop around safely in the Lenovo Business Messenger Case, or slide it into the matching neoprene sleeve when you are attending multiple client meetings.

Short summary description Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:
This short summary of the Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad V570, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver:
This is an auto-generated long summary of Lenovo IdeaPad V570 Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad V570. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Grey, Silver

Design
Product colour *
Grey, Silver
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Keyboard language
English
Numeric keypad *
Yes
Keyboard
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
378 mm
Depth
252 mm
Height
32.3 mm
Weight *
2.4 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
NVIDIA
Dimensions (WxDxH)
378 x 252 x 32.3 mm
Display
LED
Power supply type
AC/DC
HD-Ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:28:43
Uk has collected 6 expert reviews for Lenovo IdeaPad V570 39.6 cm (15.6") HD Intel® Core™ i5 i5-2410M 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2014-05-25 03:28:43
I had to do a double-take when I was comparing the specs of the Lenovo IdeaPad V570-1066A9U to its listed price: $629.99 (list at Best Buy) for a 15.6-inch screen with a second-generation Intel Core i5 processor, a spacious hard drive, a plethora of co...
Good Powerful Core i5 processor, Sizable 640GB hard drive, WiDi 2,0 and WiMAX, Aluminum construction looks sleek, Inexpensive...
Bad Slow-spinning hard drive, Small Shift key...
Bottom line You can't find a laptop like the Lenovo IdeaPad V570-1066A9U that performs this well, with this many features, for this kind of price...
80%