location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Y570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-070782
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0645743224537 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:19:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD Blu-Ray DVD Combo
  • - 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2630QM (2.0 GHz), NVIDIA GeForce 555M (1 GB), 15.6" HD LED (1366 x 768) 16:9, RAM 8 GB (1333 GHz), HDD 750 GB (5400 rpm), 3x USB2.0, 1x USB eSATA Combo, SD/SD-pro/MMC/MS/MS-pro/XD, VGA, HDMI, RJ-45, 2x Mini-PCle, 2.0 MP, Windows 7 Home Premium, 2.7 kg
More>>>
Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The IdeaPad Y570 notebook is optimized for high-definition entertainment.
This 15.6” widescreen notebook offers a range of multimedia innovations.
There’s one-touch audio-visual settings with OneKey® Theater II; enhanced audio quality thanks to SRS® Premium Sound™ and JBL® designed speakers; while Lenovo Rescue System provides peace of mind with easy data back-up and recovery.

The IdeaPad Y570 features up to 2nd generation Intel® Core™ i7 processors with Intel® Turbo Boost
Technology 2.0. And Lenovo Enhanced Experience 2.0 for Windows® 7 with RapidDrive technology ensures that this PC starts up to 20 seconds faster than a typical Windows® 7 computer. So whatever be your idea of fun, the IdeaPad Y570 will bring it to life.

Short summary description Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Y570, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Y570. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Memory slots (available)
2
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 2.0 ports quantity
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Keyboard language
English
Numeric keypad *
Yes
Windows keys
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
385 mm
Depth
255 mm
Height (front)
2.2 cm
Height (rear)
3.57 cm
Weight *
2.7 kg
Packaging content
Cables included
AC
Manual
Yes
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
NVIDIA
Swivel webcam
No
Dimensions (WxDxH)
385 x 255 x 35.7 mm
Display
LED
Power supply type
AC/DC
HD-Ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:24:17
Uk has collected 36 expert reviews for Lenovo IdeaPad Y570 Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
thunderbaylive.com
Updated:
2014-08-06 09:18:52
Expert video review...
0%
fhm.com.ph
Updated:
2016-11-24 03:11:07
If the Lenovo IdeaPad Y570 was a kid, it would be that big, chubby lad that everyone describes as naiwan sa kusina. One look and you'll know that it's literally a heavyweight compared to them slim ultrabooks that are all the rage today. So, is the size a...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:11:07
Mobile computers live in a fast-paced world. There really shouldn't be any surprise that netbooks were practically phased out in favor of Ultrabooks, which are newer and simply better than the predecessor. In time, Ultrabooks will share the same fate. The...
Bottom line At the bottom, you can see the SSD. To the right of it is the space reserved for the HDD.The IdeaPad Y570 managed to score a respectable 2999 in our Futuremark PCMark 7 benchmark test. It's a nice step up as compared to the Lenovo ThinkPad Edge E420s whic...
0%
notebookreview.com
Updated:
2014-05-25 03:24:17
The IdeaPad Y570 has a 6-cell, 62Whr Li-ion battery. The notebook remained on and active for during our battery life test, which is about average for a multimedia notebook in this price range with similar specs. To fin...
Good Great balance of system performance and price, Decent build quality, Attractive design, Very good audio...
Bad Subpar display with too much gloss, Stiff touchpad button, Battery life could be better...
Bottom line The 15.6-inch Lenovo IdeaPad Y570 is a great multimedia/entertainment laptop, and receives our recommendation. If you're in the market for a notebook that can play HD movies, run most of the latest games, and won't break the bank, consider the Y570. The designers somehow found a way to combine decent build quality, hardware that lends to good performance, stunning audio, a great port selection, a...
80%
insidehw.com
Updated:
2014-05-25 03:24:17
Lenovo is often perceived as a company oriented towards business users, partly due to their IBM history, and partly due to the ThinkPad series. Yet their IdeaPad series devices have been present on the market for some time too, a series oriented to buy...
Bottom line The system comes with Windows 7 Home preinstalled, as well as Office 2010 Starter, which is a welcome bonus. Expectedly, there are also a large number of Lenovo applications that are supposed to make your life easier by simplifying everyday functions...
0%
notebookcheck.net
Updated:
2014-05-25 03:24:17
Michael Curci, 12/31/2011 Desktop replacement notebooks are a dime a dozen, and Lenovo has tossed its hat into the ring with its introduction of the IdeaPad Y570, a strange hybrid between a media center and a portable business notebook. While the las...
Good NVIDIA's Optimus switchable graphics, The JBL speakers...
Bad The weight, Lack of a full HD screen...
Bottom line The Lenovo IdeaPad Y570, in the configuration handed to us for review, appears on paper to a well-constructed but curious hybrid. It has all the bells and whistles and heft of a desktop replacement laptop with, in some cases, the parts selection of a powe...
82%
thinkcomputers.org
Updated:
2014-05-25 03:24:17
Lenovo’s Y-Series of laptops are meant to be desktop replacements that can handle HD video playback, intense gaming, video editing, and much more. The Y570 has actually been out for some time, but Lenovo has upgraded it with Intel’s second genera...
Good Price, Great Performance, Dedicated graphics, USB 3.0, Awesome speakers...
Bad Screen resolution could be bigger...
Bottom line We all know Lenovo for their ThinkPad line, but you are really going to start to know Lenovo for their IdeaPad line. First the U260, which was one of the most elegant and thin Windows-based notebooks we have seen and now the Y570, which is a laptop th...
90%
wired.com
Updated:
2014-05-25 03:24:17
Lenovo’s IdeaPad series — the bulkier, cheaper and more consumer-friendly little sibling to the ThinkPad line — gets little love, but why? Surely not just because Lenovo replaced the vaunted ThinkPad keyboard with little chicklets, right? (More on that...
Good See Also, ThinkPad Proves Big Things Come in Small Packages, Lenovo Joins the Fray, Pumps Out a Decent Android Tablet, Lenovo's Thoughtful ThinkPad Is a NearPerfect Machine, Lenovo's X220 ThinkPad with '24 Hour' Battery, Go Back to Top. Skip To: Start of...
Bad Hefty at six big pounds. Status lights and buttons above keyboard difficult to make out from a distance of more than eight inches. Don't have a shovel large enough to get rid of all this preinstalled junk and upsell comeons. Not sold on the burnt orange t...
70%
techreviewsource.com
Updated:
2014-05-25 03:24:17
If a was judged solely by the look of its chassis, the Lenovo IdeaPad Y570 ($849.99 direct), a desktop replacement, wouldn't stand a chance. It's black, bulky physique lacks the design appeal that's as essential to a laptop as its parts and features...
Good Great gaming experience. Excellent keyboard and navigating experience. Two USB 3.0 ports. Nice speaker system. Respectable battery life...
Bad Case design is thick, heavy, and unattractive. Higher screen resolution needed.
70%
pcmag.com
Updated:
2014-05-25 03:24:17
If a laptop was judged solely by the look of its chassis, the Lenovo IdeaPad Y570 ($849.99 direct), a desktop replacement, wouldn't stand a chance. It's black, bulky physique lacks the design appeal that's as essential to a laptop as its parts and feat...
Good Great gaming experience, Excellent keyboard and navigating experience, Two USB 3,0 ports, Nice speaker system, Respectable battery life...
Bad Case design is thick, heavy, and unattractive, Higher screen resolution needed...
Bottom line Beneath its lackluster design, the Lenovo IdeaPad Y570 is a powerful, user-friendly desktop replacement...
70%
mobiletechreview.com
Updated:
2014-05-25 03:24:17
Lenovo designed the IdeaPad Y series notebooks as multimedia powerhouses, which means they can handle movie playback, video streaming and serious gaming. These notebooks come with premium audio packages, good thermal management and offer dedicated gra...
Good Sleek design, solid multimedia and gaming performance, dedicated graphics, Sleek design, solid multimedia and gaming performance, dedicated graphics, Sleek design, solid multimedia and gaming performance, dedicated grap...
Bad Screen resolution could be higher, Screen resolution could be higher, Screen resolution could be higher, Screen resolution could be higher...
Bottom line The Lenovo IdeaPad Y570 comes in what Lenovo calls "Dusk Black" and it's a great higher-end college student laptop, and it will suit users who need plenty of multimedia and good gaming power. The system we tested costs $849 on Lenovo’s web site, and L...
80%