location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-033943
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-430M 2.26 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD DVD-ROM
  • - AMD Mobility Radeon HD 5650 Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 3.5 h 90 W
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black :
The long product name of Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-430M(2.26GHz), 4GB RAM, 500GB HDD, Windows 7 Home Premium 64
More>>>
Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:
The official description of Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deceptively powerful.
Don't sacrifice performance and style for portability. Get the same smart, fast and effortless processing as the Y560 in a thinner package starting at just 4.7 lb. Thanks to the latest 2010 processors, you'll notice faster boot times, responsive playback and rich multimedia capabilities.

- 2010 multi-core processors.
- EPEAT Gold rating.
- ATI™ Radeon HD discrete graphics.
- Integrated WiFi wireless link.
- Ambient light sensor.
- Bluetooth-enabled.

Short summary description Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:
This short summary of the Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Y460, Intel® Core™ i5, 2.26 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Y460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-430M
Processor cores
2
Processor threads
4
Processor boost frequency
2.53 GHz
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5650
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Number of discrete graphics cards
1
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Built-in subwoofer
No
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Number of hot keys
6
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
3.5 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Supervisor
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
235 mm
Height (front)
2 cm
Height (rear)
3.28 cm
Weight *
2.2 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
ATI, Intel
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
HDD user password
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:06:13
Uk has collected 13 expert reviews for Lenovo IdeaPad Y460 Intel® Core™ i5 i5-430M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookreview.com
Updated:
2014-05-24 02:06:09
Lenovo IdeaPad Y460 Review Article ContentsLenovo IdeaPad Y460 Review Lenovo recently updated the Y-series notebook lineup, adding the 14-inch Y460 and 15.6-inch Y560 to the mix. These new models offer faster graphics options than their predecesso...
0%
onlinenotebook.com
Updated:
2014-05-24 02:06:09
Lenovo IdeaPad Y460 0633 is 13.4 inches wide, 9.3 inches deep, 1.3 inches high and weighs 4.9 lbs. This is a thin and light gaming laptop which runs on Intel Core i5 I5-520M / 2.4 GHz dual core processor, with max turbo speed of 2.93 GHz. It has 1066...
Good Good design, excellent combination of fast processor and graphics card...
Bad You get a laptop with same specs for a lower price, hence expensive. Low battery life, touch controls are not that useful...
Bottom line Lenovo IdeaPad Y460 0633 is made for gamers and multimedia enthusiasts, but we doubt its success in the market because there are other laptops offering these features at a lower price...
0%
etechreviews.com
Updated:
2014-05-24 02:06:09
Sum and Substance:Thumbs Up:Good combination of fast processor and fast graphics card, attractive looksThumbs Down:Battery life is really low as compared to other 14 inch laptops, touch controls are gimmicky, expensive.The Whiz Kid Speaks:Lenovo IdeaPa...
0%
pcworld.com_techhive.com
Updated:
2014-05-24 02:06:09
Lenovo's IdeaPad Y460 laptop is probably the closest thing to a Transformer I'll ever have my hands on. As tested, the Core i5-520M processor, 4 gigs of RAM, and the 64-bit version of Windows 7 together provide plenty of power -- the vehicle form, so...
Good Fantastic power for its size, Multipurpose champion...
Bad Mediocre battery life, Horrifically glossy screen...
Bottom line A great compromise between power use and performance, but a compromise nonetheless...
80%
slashgear.com
Updated:
2014-05-24 02:06:09
It’s not enough for a 14-inch notebook to deliver decent runtimes, a little processor grunt and pleasing looks any more; now we expect graphical excellence too. In response, Lenovo have outfitted their IdeaPad Y460 with a dedicated ATI Radeon GPU, and...
0%
wired.com
Updated:
2014-05-24 02:06:13
Buy a laptop today and you have to make (at least) one big decision that is an exercise in trade-offs: Get a machine with cheap, integrated graphics and better battery life, or buy one with a high-performance graphics card that sucks down more power an...
Good Unbelievably dazzling performance. Switchable graphics give you the best of both worlds — gaming performance and battery life — at the flick of a switch.
Bad Not all features are perfectly polished: SlideNav application switcher bar is functionally useless. Noisy optical drive. Surprisingly heavy (5 pounds) for its size.
80%
pcmag.com
Updated:
2014-05-24 02:06:13
People are doing more on the road than ever before, including creating high definition videos, editing photos, and gaming. And there's no better way to optimize these tasks than to buy a thin and light laptop that packs a big performance punch. The...
Good Switchable graphics. Powerful Core i5 processor. Pleasing design. Fantastic keyboard and mouse buttons. Lightweight. Big hard drive. Impressive JBL speakers.
Bad Runs warm when the ATI graphics card is active. Pricey.
Bottom line If you're looking for extra horsepower on the road, the Lenovo IdeaPad Y460 can meet those demands...
80%
Laptopmag.com
Updated:
2014-05-24 02:06:13
Who said multimedia notebooks have to be bulky and heavy? With its switchable ATI graphics, powerful Core i5 CPU, and excellent speakers, Lenovo’s 5-pound IdeaPad Y460 is good enough not just for watching HD movies, but to play demanding games as well...
Good Strong graphics and overall performance, Innovative SlideNav control, Good audio quality, Great webcam...
Bad Expensive, Narrow viewing angles, Irritating trialware...
Bottom line Lenovo delivers multimedia and gaming power in a portable design, complete with a one-of-a-kind navigation control.
70%
computershopper.com
Updated:
2014-05-24 02:06:13
Lenovo’s IdeaPad Y460 is all about entertainment on the go. This stylish thin-and-light notebook offers Core i5 processing power and lets you switch between a powerful dedicated graphics chip for gaming and other graphics-intensive tasks and a...
Good Very good productivity, graphics performance; switchable graphics; stylish design...
Bad Reflective screen; short battery life...
Bottom line The thin, stylish IdeaPad Y460 delivers gaming-class graphics performance for just over a grand. Its battery life is one of its few shortcomings...
89%
laptopz.com
Updated:
2014-05-24 02:06:13
We have a review on Lenovo IdeaPad Y460 not long ago; today I will let you know the internal structure of Lenovo IdeaPad Y460. if you want to disassemble a notebook, it is usually take actions with the back side of the laptop. From the many hatches on...
0%