- - All-in-One PC Black
- - Intel Pentium G G3220T 2.6 GHz
- - 54.6 cm (21.5") Full HD 1920 x 1080
- - 4 GB DDR3-SDRAM 1600 MHz
- - 1 TB HDD DVD±RW Card reader integrated
- - Intel® HD Graphics
- - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth
21.5", Intel Pentium G3220T (2.6GHz, 2-Core, 3 MB Cache), 4GB RAM, 1TB HDD, Intel HD Graphics, DVD-RW, Wi-Fi 802.11 b/g/n, BT, Black
Affordable and upgradable 21.5" All-In-One
The affordable 21.5” all-in-one C460 is ideal for the whole family. Sleek and responsive, it's great for home entertainment. Managing files is easier with Lenovo Assistant, and upgrading storage or memory is tool-free. Available with touchscreen and in three colors.
Lenovo C460 21.5-inch All-In-One Desktop - Black (Intel Pentium G3220T 2.6GHz, 4GB RAM, 1TB HDD, DVDRW, Wi-Fi, BT, Integrated Graphics, Windows 8.1)
Lenovo Essential C460, 54.6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 1 TB, Black
Lenovo Essential C460. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Product colour: Black