location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential C200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57-300238
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0645743550032 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® D525 1.8 GHz
  • - 47 cm (18.5") 1366 x 768
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 250 GB HDD DVD Super Multi DL Card reader integrated
  • - 0.3 MP
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Windows 7 Home Basic
Long product name Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black :
The long product name of Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom D525 (1.8 GHz), GMA 3150, RAM 2 GB DDR3 (1333 Mhz), HDD 250 GB (5400 rpm), 18.5" HD (1366 x 768) 16:9, 0.3 MP, DVD Super Multi DL, Wi-Fi 802.11 b/g/n, 5x USB 2.0, PS/2, RJ-45, 1x Mini PCI Express, Mini Card slot, 7.26 kg, Black
More>>>
Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black:
The official description of Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contemporary design, refreshingly affordable
With its slim, organic shape and two-toned, double-shell design, the Lenovo C200 all-in-one desktop beautifully suits any décor and fits effortlessly in your kitchen, study, kid’s room or even on a trendy office’s front desk. The surprisingly low price fits your budget, too.

Cut the clutter
Everything is integrated into one compact, space-saving unit: the tower, speakers, screen, Web camera, microphone—even the DVD player. Add an optional wireless keyboard and mouse, and—voila!—you have a neat, virtually cable-free work space.

Simple and streamlined
The Lenovo C200 couldn’t be more user-friendly! Ideal for kids, parents and even those unfamiliar with computers.

- A snap to set up
- Optional single-touch screen
- WiFi, hard drive and panel status lights
- Easy-to-reach side and
- back ports
- Power-saving hotkey for monitor shutoff
- Adjustable screen for comfortable viewing
- Convenient optional Bluetooth® wireless keyboard and mouse

Peace of mind comes standard
The Lenovo OneKey™ Rescue System interface lets you quickly diagnose where a system corruption occurs. With the touch of a button, you can restore your system and recover valuable data. Just press F2!

OneKey™ Recovery
- Factory recovery
- Incremental backup
- Full backup and recovery
- DVD burning (user mode)

Driver and software installation
- Automatic hardware driver installation
- Automatic software installation

System settings
- Password setting
- Network configuration

Smart performance for everyday computing

- Up to a dual-core processor for faster processing
- Genuine Windows® 7 operating system
- Up to 4GB of memory for responsive applications
- 720p HD graphics support with optional NVIDIA® discrete graphics
- Plenty of storage space for photos, videos and documents
- Increased WiFi speed and range for better Internet connectivity
- Strategic thermal design to keep your desktop cooler

Short summary description Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black:
This short summary of the Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential C200, 47 cm (18.5"), Intel Atom®, 2 GB, 250 GB, Windows 7 Home Basic, Black

Long summary description Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black:
This is an auto-generated long summary of Lenovo Essential C200 Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Basic Black based on the first three specs of the first five spec groups.

Lenovo Essential C200. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Basic. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Full HD
No
HD type *
Not supported
LED backlight
No
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Thermal Design Power (TDP)
13 W
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI
Processor codename
Pineview
Processor series
Intel Atom D500 Series
FSB Parity
No
Processor code
SLBXC
Tjunction
100 °C
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Maximum internal memory supported by processor
4 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory channels supported by processor
Single
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
5400 RPM
HDD size
2.5"
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO
Graphics
On-board graphics card *
Yes
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
0.3 MP
Optical drive
Disc types supported
CD, DVD
LightScribe
No
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
Headphone outputs
1
Microphone in
Yes
Mini PCI Express slots
1
Design
Product colour *
Black
Cable lock slot
Yes
Performance
Motherboard chipset
Intel® NM10 Express
Software
Operating system installed *
Windows 7 Home Basic
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49490
Weight & dimensions
Width (with stand)
460.3 mm
Depth (with stand)
168.3 mm
Height (with stand)
384.3 mm
Weight (with stand)
7.26 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard layout
QWERTY
AC adapter included
Yes
Cables included
AC
Remote control included
No
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
TV tuner integrated
No
Cabling technology
10/100/Base-T(X)
Chassis type
All-in-One
Dimensions (WxDxH)
460.3 x 168.3 x 384.3 mm
Diagonal
47 cm (18.5")
Display
TFT
Ethernet interface type
Fast Ethernet
Headphone connectivity
3.5 mm
Internal modem
No
Megapixel (approx.)
0.3 MP
Microphone connectivity
3.5 mm
Networking features
Fast Ethernet
Number of HDDs supported
1
Number of processors installed
1
Power supply type
AC/DC
Speakers
2
Wireless technology
Wi-Fi
Graphics card
GMA