location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad 230W AC Adapter - US / Canada / LA Line Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9333
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 16:49:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord :
The long product name of Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 230W AC Adapter - US / Canada / LA Line Cord
More>>>
Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord:
The official description of Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get power when and where you need it with a spare ThinkPad AC adapter. Keep one in the office, one at home, and another in your carrying case for convenient access to power wherever a wall outlet is available.

Features & Benefits:



  • Plugs into available wall outlet to deliver AC power to your ThinkPad W701 or W700 laptop and to recharge the system battery
  • Offers the same specifications as the standard AC adapter that ships with select ThinkPad W701 laptops
  • Warranty by Lenovo with renowned Service and Support available from IBM

Short summary description Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord:
This short summary of the Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord, 56 W, 830 g

Long summary description Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord:
This is an auto-generated long summary of Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord based on the first three specs of the first five spec groups.

Lenovo ThinkPad 230W AC Adapter - US / Canada / LA Line Cord. Power supply: 56 W. Weight: 830 g

Power
Power supply
56 W
Weight & dimensions
Weight
830 g