location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 1GB PC3-8500 DDR3-1066 memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB PC3-8500 DDR3-1066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y3706
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:14:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 1GB PC3-8500 DDR3-1066 memory module :
The long product name of Lenovo 1GB PC3-8500 DDR3-1066 memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB PC3-8500 DDR3-1066 Low-Halogen SODIMM Memory
More>>>
Lenovo 1GB PC3-8500 DDR3-1066 memory module:
The official description of Lenovo 1GB PC3-8500 DDR3-1066 memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve overall performance of ThinkPad systems by upgrading with additional memory. PC3-8500 DDR3-1066 low-halogen SODIMM memory offers maximum data transfer rates up to 1066MB/sec to help you increased performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more system memory is one of the least expensive ways to help boost overall notebook system performance and allows more multitasking which saves time and hassle.
- Lower 1.5V power consumption, compared to older 1.8V DDR2 memory, extends battery life Improved system-level thermal management that further reduces power drain
- Test-proven 100% compatibility listed for supported ThinkPad systems
- Lenovo limited warranty
- Lenovo memory installed in a new Lenovo system automatically assumes system warranty

Short summary description Lenovo 1GB PC3-8500 DDR3-1066 memory module:
This short summary of the Lenovo 1GB PC3-8500 DDR3-1066 memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 1GB PC3-8500 DDR3-1066, 1 GB, DDR3

Long summary description Lenovo 1GB PC3-8500 DDR3-1066 memory module:
This is an auto-generated long summary of Lenovo 1GB PC3-8500 DDR3-1066 memory module based on the first three specs of the first five spec groups.

Lenovo 1GB PC3-8500 DDR3-1066. Internal memory: 1 GB, Internal memory type: DDR3

Features
Internal memory *
1 GB
Internal memory type *
DDR3
Weight & dimensions
Width
68 mm
Weight & dimensions
Depth
32 mm
Height
4 mm
Weight
2 g
Other features
Data transfer rate
1066 Mbit/s
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMI9837/1G memory module 1 GB 1 x 1 GB DDR3 1066 MHz
(show image)
MMI9837/1G MMI9837/1G 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC3-8500 DDR3-1066 memory module Lenovo 2GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3707 2GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 4GB PC3-8500 DDR3-1066 memory module Lenovo 4GB PC3-8500 DDR3-1066 memory module
(show image)
55Y3708 4GB PC3-8500 DDR3-1066 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz Lenovo 2GB PC3-8500 DDR3 memory module 1066 MHz
(show image)
51J0504 2GB PC3-8500 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 1GB PC3-10600 DDR3 memory module 1333 MHz Lenovo 1GB PC3-10600 DDR3 memory module 1333 MHz
(show image)
43R2032 1GB PC3-10600 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 512MB DDR SDRAM UDIMM memory module 0.5 GB 333 MHz ECC Lenovo 512MB DDR SDRAM UDIMM memory module 0.5 GB 333 MHz ECC
(show image)
06P4054 512MB DDR SDRAM UDIMM 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0.25 GB DDR ECC Lenovo Memory 256MB 100MHz nPar SDRAM DIMM memory module 0.25 GB DDR ECC
(show image)
01K1139 Memory 256MB 100MHz nPar SDRAM DIMM 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz Lenovo 128MB MEMORY SDRAM DIMM memory module 100 MHz
(show image)
01K1138 128MB MEMORY SDRAM DIMM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)