location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 55Y2065 headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55Y2065
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y2065
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 55Y2065 headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Supraaural 20 - 10000 Hz 32 Ω 113 dB
  • - -65 dB 10000 Ω
Long product name Lenovo 55Y2065 headphones/headset Wired :
The long product name of Lenovo 55Y2065 headphones/headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headphone P550
More>>>
Lenovo 55Y2065 headphones/headset Wired:
The official description of Lenovo 55Y2065 headphones/headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use your computer for music, movies, gaming and skype. Our intuitive plug and play headsets will breathe new life into the way you use your computer. Headset: Driver Unit: 30mm Frequency Response: 20Hz-10kHZ Impedance: 32Ω Sensitivity: 113+/- 5 dB Plug: 3.5mm x 2 Cord Length: 1.8m Microphone: Type: Noise cancelling microphone Frequency Response: 380Hz - 15kHz Impedance: <10 kΩ Sensitivity: -65 +/- 5 dB

Features and Benefits:

- High-quality, detailed sound reproduction
- Outstanding performance at competitive price

Short summary description Lenovo 55Y2065 headphones/headset Wired:
This short summary of the Lenovo 55Y2065 headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 55Y2065, Wired, 20 - 10000 Hz, 238 g, Headphones

Long summary description Lenovo 55Y2065 headphones/headset Wired:
This is an auto-generated long summary of Lenovo 55Y2065 headphones/headset Wired based on the first three specs of the first five spec groups.

Lenovo 55Y2065. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 10000 Hz. Cable length: 1.8 m. Weight: 238 g

Performance
Product type *
Headphones
Cable length
1.8 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 10000 Hz
Impedance
32 Ω
Headphone sensitivity
113 dB
Microphone
Microphone sensitivity
-65 dB
Microphone input impedance
10000 Ω
Weight & dimensions
Weight
238 g
Other features
Dimensions (WxDxH)
201 x 75 x 290 mm
Compatible operating systems
Windows 2000, Windows XP, Windows Vista, Windows 7
Country Distributor
United Kingdom 1 distributor(s)